location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Ballenpret Schildpad

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ballenpret Schildpad
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-506123
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417765061233
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47220
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:45:01
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech Ballenpret Schildpad:
This short summary of the VTech Ballenpret Schildpad data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Ballenpret Schildpad, 1 yr(s), Speaking function, AA, Synthetic, Multicolor

Long summary description VTech Ballenpret Schildpad:
This is an auto-generated long summary of VTech Ballenpret Schildpad based on the first three specs of the first five spec groups.

VTech Ballenpret Schildpad. Recommended age (min): 1 yr(s), Recommended age (max): 3 yr(s), Speaking function. Battery type: AA. Material: Synthetic, Product color: Multicolor

Features
Product color *
Multicolor
Material *
Synthetic
Suggested gender *
Boy/Girl
Recommended age (min) *
1 yr(s)
Recommended age (max)
3 yr(s)
Animal type(s)
Turtle
Sounding
No
Speaking function
Yes
Languages support
Dutch
Assembly required
No
Country of origin
China
Preassembled
Yes
Certification
CE
Learning & training skills
Learning & training skills
Fine motor skills training, Music learning, Colours learning, Numbers learning
Power
Batteries required
No
Battery type
AA
Rechargeable
No
Number of batteries supported
4
Weight & dimensions
Width
14.4" (365 mm)
Depth
7.09" (180 mm)
Height
14" (355 mm)
Weight
2.65 lbs (1.2 kg)
Packaging data
Package width
17.7" (450 mm)
Package depth
7.01" (178 mm)
Package height
15" (381 mm)
Package weight
4.19 lbs (1.9 kg)
Package volume
30518.1 cm³
Packaging content
Batteries included
Yes
Other features
Minimum age
9 month(s)
Logistics data
Number of layers per pallet
4 pc(s)
Quantity per pallet
24 pc(s)
Master (outer) case width
22.1" (561 mm)
Master (outer) case length
18.6" (473 mm)
Master (outer) case height
16.1" (408 mm)
Quantity per master (outer) case
3 pc(s)
Master (outer) case GTIN (EAN/UPC)
33417765061234
Master (outer) case weight
15.2 lbs (6.9 kg)
Master (outer) case volume
108264.02 cm³
Harmonized System (HS) code
950300499
Number of cartons per pallet
8 pc(s)
Number of cartons per pallet layer
2 pc(s)