location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Little Love Combipack 3 in 1 Poppenwagen en Praat met mij Baby

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Little Love
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Combipack 3 in 1 Poppenwagen en Praat met mij Baby
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-407123
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417764071233
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40880
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:34:32
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech Little Love Combipack 3 in 1 Poppenwagen en Praat met mij Baby:
This short summary of the VTech Little Love Combipack 3 in 1 Poppenwagen en Praat met mij Baby data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Little Love Combipack 3 in 1 Poppenwagen en Praat met mij Baby, 2 yr(s), AA, Synthetic, Multicolor

Long summary description VTech Little Love Combipack 3 in 1 Poppenwagen en Praat met mij Baby:
This is an auto-generated long summary of VTech Little Love Combipack 3 in 1 Poppenwagen en Praat met mij Baby based on the first three specs of the first five spec groups.

VTech Little Love Combipack 3 in 1 Poppenwagen en Praat met mij Baby. Recommended age (min): 2 yr(s), Recommended age (max): 8 yr(s). Battery type: AA. Material: Synthetic, Product color: Multicolor

Features
Product color *
Multicolor
Material *
Synthetic
Suggested gender *
Boy/Girl
Recommended age (min) *
2 yr(s)
Recommended age (max)
8 yr(s)
Sounding
No
Languages support
Dutch
Assembly required
No
Country of origin
China
Preassembled
Yes
Certification
CE
Learning & training skills
Learning & training skills
Emotion recognition training, Everyday life skills training, Music learning, Flora & fauna learning
Role playing
Yes
Power
Batteries required
No
Battery type
AA
Rechargeable
No
Number of batteries supported
4
Weight & dimensions
Width
18.2" (461.7 mm)
Depth
16.1" (410 mm)
Height
15.6" (396.3 mm)
Weight
6.24 lbs (2.83 kg)
Packaging data
Package width
23" (585 mm)
Package depth
7.48" (190 mm)
Package height
15" (381 mm)
Package weight
7.91 lbs (3.59 kg)
Package volume
42348.15 cm³
Packaging content
Batteries included
Yes
Logistics data
Master (outer) case width
23.9" (608 mm)
Master (outer) case length
15.9" (405 mm)
Master (outer) case height
16.1" (408 mm)
Quantity per master (outer) case
2 pc(s)
Master (outer) case GTIN (EAN/UPC)
23417764071237
Master (outer) case weight
18.4 lbs (8.33 kg)
Master (outer) case volume
100465.92 cm³
Brand Image Article code product Stock Price from
VTech Little Love Zoë gaat op het potje VTech Little Love Zoë gaat op het potje
(show image)
80-179823 Zoë gaat op het potje
VTech Little Love Lily - Kruip met mij baby VTech Little Love Lily - Kruip met mij baby
(show image)
80-190123 Lily - Kruip met mij baby