location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Jeu Storio Monstres Academy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Jeu Storio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Monstres Academy
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-231905
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417762319054
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25921
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 May 2018 18:00:52
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech Jeu Storio Monstres Academy:
This short summary of the VTech Jeu Storio Monstres Academy data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Jeu Storio Monstres Academy, 4 yr(s), 7 yr(s), 0.787" (20 mm), 5.51" (140 mm), 6.1" (155 mm), 4.23 oz (120 g)

Long summary description VTech Jeu Storio Monstres Academy:
This is an auto-generated long summary of VTech Jeu Storio Monstres Academy based on the first three specs of the first five spec groups.

VTech Jeu Storio Monstres Academy. Recommended age (min): 4 yr(s), Recommended age (max): 7 yr(s). Package width: 0.787" (20 mm), Package depth: 5.51" (140 mm), Package height: 6.1" (155 mm)

Features
Recommended age (min) *
4 yr(s)
Recommended age (max)
7 yr(s)
Packaging content
Batteries included
No
Packaging data
Package width
0.787" (20 mm)
Package depth
5.51" (140 mm)
Package height
6.1" (155 mm)
Package weight
4.23 oz (120 g)
Power
Batteries required
No
Brand Image Article code product Stock Price from
VTech Jeu Storio HD Pat' Patrouille VTech Jeu Storio HD Pat' Patrouille
(show image)
80-274105 Pat' Patrouille