VTech logo

VTech Storio Game Mickey Mouse Clubhouse

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66032
Info modified on:
19 Jan 2024, 14:23:57
Short summary description VTech Storio Game Mickey Mouse Clubhouse:

VTech Storio Game Mickey Mouse Clubhouse, 4 yr(s), Boy/Girl, 7 yr(s), Dutch, Multicolor, CE

Long summary description VTech Storio Game Mickey Mouse Clubhouse:

VTech Storio Game Mickey Mouse Clubhouse. Recommended age (min): 4 yr(s), Recommended gender: Boy/Girl, Recommended age (max): 7 yr(s). Learning & training skills: Emotion recognition training, Everyday life skills training, Fine motor skills training, Math &.... Width: 2.09" (53 mm), Depth: 0.476" (12.1 mm), Height: 1.48" (37.5 mm). Package width: 5.39" (137 mm), Package depth: 0.787" (20 mm), Package height: 5.2" (132 mm). Country of origin: China, Quantity per master (outer) case: 24 pc(s), Master (outer) case weight: 5.95 lbs (2.7 kg)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.