location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Tut Tut Bolides 80-180305 remote controlled toy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tut Tut Bolides
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
80-180305
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-180305 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761803059
Category:
Toys controlled by remote control, such as toy cars and toy planes.
Remote Controlled Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65838
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2024 14:23:09
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech Tut Tut Bolides 80-180305 remote controlled toy:
This short summary of the VTech Tut Tut Bolides 80-180305 remote controlled toy data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Tut Tut Bolides 80-180305, 1 yr(s)

Long summary description VTech Tut Tut Bolides 80-180305 remote controlled toy:
This is an auto-generated long summary of VTech Tut Tut Bolides 80-180305 remote controlled toy based on the first three specs of the first five spec groups.

VTech Tut Tut Bolides 80-180305. Recommended age (min): 1 yr(s)

Technical details
Recommended age (min)
1 yr(s)
Recommended age (max)
5 yr(s)
Product color
Multicolor
Recommended gender
Boy/Girl
Material
Plastic
Pallet weight
349.4 lbs (158.5 kg)
Introduction year
2019
Battery
Number of batteries supported
2
Batteries required
Yes
Battery type
AAA
Weight & dimensions
Width
7.09" (180 mm)
Depth
4.72" (120 mm)
Height
2.95" (75 mm)
Weight
9.05 oz (256.7 g)
Package width
10.8" (275 mm)
Package depth
2.8" (71 mm)
Package height
7.52" (191 mm)
Package weight
15.7 oz (446 g)
Packaging content
Batteries included
No
Package type
Closed box
Logistics data
Minimum order quantity
6 pc(s)
Pallet type
800 x 1200 mm
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
63.8" (162.1 cm)
Number of layers per pallet
6 pc(s)
Number of cartons per pallet
48 pc(s)
Number of cartons per pallet layer
8 pc(s)
Pallet minimum order quantity
1 pc(s)
Pallet net weight
39.5 lbs (17.9 kg)
Master (outer) case width
17.8" (453 mm)
Master (outer) case length
11.5" (292 mm)
Master (outer) case height
8.31" (211 mm)
Master (outer) case weight
6.59 lbs (2.99 kg)
Quantity per master (outer) case
6 pc(s)
Logistics data
Master (outer) case GTIN (EAN/UPC)
63417761803051
Master (outer) case minimum order quantity
1 pc(s)
Pallet dispatch unit
Yes
Pallet orderable unit
Yes
Pallet invoice unit
Yes
Master (outer) case dispatch unit
Yes
Master (outer) case orderable unit
Yes
Master (outer) case invoice unit
Yes
Features
Suitable only for adults
No
Number of pieces
2 pc(s)
Supplier features
Country of origin
China
Assembly required
No
Number of packages
1
Package material
Carton
Master (outer) case packaging type
Box
Start availability
01-01-2019
Contains food or beverage
No
Commercial unit type
Consumer unit single
Dispatch unit
No
Orderable unit
No
Invoice unit
No
Customs product code (TARIC)
930300759
Packaging languages (ISO 639 format)
French
Manual languages (ISO 639 format)
French
Country of importation (ISO 3166-1)
Netherlands
(cdm) Reconducted new drop
Reconducted
(cdm) Seasonalities
Permanent, Year End
(cdm) Developped capacities
Imagination, Sharing, Interaction, Address
(cdm) Audiences
Child
(cdm) Parental presence
Recommended
(cdm) Safety directive language (2009/48/CE)
French
(cdm) Is accessory
Toy