VTech logo

VTech Toet Toet Auto's Special Edition Harm Hippiebus

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52724
Info modified on:
14 Mar 2024, 17:42:30
Short summary description VTech Toet Toet Auto's Special Edition Harm Hippiebus:

VTech Toet Toet Auto's Special Edition Harm Hippiebus, 1 yr(s), Sounding, Speaking function, Batteries required, AAA, Plastic

Long summary description VTech Toet Toet Auto's Special Edition Harm Hippiebus:

VTech Toet Toet Auto's Special Edition Harm Hippiebus. Recommended age (min): 1 yr(s), Recommended age (max): 5 yr(s), Sounding, Speaking function. Batteries required, Battery type: AAA. Material: Plastic, Product color: Multicolor

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.