location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech KidiPet Friend Dalmatien

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KidiPet Friend Dalmatien
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-156005 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761560051
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60120
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Aug 2017 12:57:37
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech KidiPet Friend Dalmatien:
This short summary of the VTech KidiPet Friend Dalmatien data-sheet is auto-generated and uses the product title and the first six key specs.

VTech KidiPet Friend Dalmatien, 5 yr(s)

Long summary description VTech KidiPet Friend Dalmatien:
This is an auto-generated long summary of VTech KidiPet Friend Dalmatien based on the first three specs of the first five spec groups.

VTech KidiPet Friend Dalmatien. Battery type: AAA

Features
Recommended age (min) *
5 yr(s)
Recommended age (max)
11 yr(s)
Battery
Batteries required
Yes
Number of batteries supported
2
Battery type
AAA
Packaging content
Batteries included
Yes
Packaging data
Package width
2.56" (65 mm)
Package depth
6.89" (175 mm)
Package height
10.2" (260 mm)
Package weight
11 oz (313 g)
Brand Image Article code product Stock Price from
VTech KidiPet Friend Poney Shetland VTech KidiPet Friend Poney Shetland
(show image)
80-156205 KidiPet Friend Poney Shetland