VR Technics 220142, Nylon, White, 1 head(s), 11.8" (300 mm), 0.299" (7.6 mm)
VR Technics 220142. Material: Nylon, Product color: White, Number of locking heads: 1 head(s). Length: 11.8" (300 mm), Width: 0.299" (7.6 mm)