Bullet Points VOREL 34184 wrecking/crow bar 4 pc(s):
- Blades made of 40Cr steel, used for disassembly, undermining, bending or assembly. The handles are coated with durable plastic for proper grip. They feature a bent tip thatóry offers an additional fulcrum for working in narrow areas, and the sharpened ends enter between joined parts with great ease.
- The set includes:
- a 195 mm long, 11 mm wide blade
- a 305 mm long, 16 mm wide blade
- a scrap metal 445 mm long, blade width 21 mm
- a scrap metal 600 mm long, blade width 21 mm
- .
Long product name VOREL 34184 wrecking/crow bar 4 pc(s):
Removal Tool Kit 4Pcs
Short summary description VOREL 34184 wrecking/crow bar 4 pc(s):
VOREL 34184, 4 pc(s)
Long summary description VOREL 34184 wrecking/crow bar 4 pc(s):
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.