ViTESSE VS-883 electric space heater 1500 W Fan electric space heater

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2537
Info modified on:
17 Jul 2020, 15:08:33
Short summary description ViTESSE VS-883 electric space heater 1500 W Fan electric space heater:

ViTESSE VS-883, Fan electric space heater, Ceramic, Table, Rotary, 1500 W, 750 W

Long summary description ViTESSE VS-883 electric space heater 1500 W Fan electric space heater:

ViTESSE VS-883. Type: Fan electric space heater, Heating element type: Ceramic. Placement options: Table, Control type: Rotary. Heating power: 1500 W, Heating power (min): 750 W. Power: 1500 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Weight: 3.53 lbs (1.6 kg)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.