ViTESSE VS-509 steam cooker 4 basket(s) 1360 W Metallic, Transparent

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3258
Info modified on:
20 Jun 2018, 07:41:13
Short summary description ViTESSE VS-509 steam cooker 4 basket(s) 1360 W Metallic, Transparent:

ViTESSE VS-509, 4 basket(s), Metallic, Transparent, Plastic, Stainless steel, 1 L, 4 L, 1360 W

Long summary description ViTESSE VS-509 steam cooker 4 basket(s) 1360 W Metallic, Transparent:

ViTESSE VS-509. Number of baskets: 4 basket(s), Product color: Metallic, Transparent, Material: Plastic, Stainless steel. Power: 1360 W, AC input voltage: 220 V, AC input frequency: 50 Hz

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.