Vision AV-1700 audio amplifier Home White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126723
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Vision AV-1700 audio amplifier Home White:

Vision AV-1700, 30 W, 2%, 75 dB, 30 W, 50 - 18000 Hz, 100-240 V

Long summary description Vision AV-1700 audio amplifier Home White:

Vision AV-1700. Peak power per channel: 30 W, Total Harmonic Distortion (THD): 2%, Signal-to-Noise Ratio (SNR): 75 dB. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 125 W. Width: 8.66" (220 mm), Depth: 6.06" (154 mm), Height: 1.73" (44 mm). Certification: RoHS, WEEE, CE / EMC. Package dimensions (WxDxH): 11.5 x 9.17 x 5.24" (293 x 233 x 133 mm), Package weight: 4.41 lbs (2 kg)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.