Viking AR05FTDW90R9A chip resistor

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
245
Info modified on:
10 Aug 2024, 10:36:25
Bullet Points Viking AR05FTDW90R9A chip resistor:
  • - Automotive Grade Thin Film Precision Chip Resistor - AR..A Series
  • - AR..A Series0805 ±1% 50 1/8W Series90.9Ω 5K/Reel
Long product name Viking AR05FTDW90R9A chip resistor:

Automotive Grade Thin Film Precision Chip Resistor (AR..A Series AR05FTDW90R9A)

Short summary description Viking AR05FTDW90R9A chip resistor:

Viking AR05FTDW90R9A, 0.125 W, 100 V, 1%, 90.9 Ω, 50 ppm /℃, 0.0492" (1.25 mm)

Long summary description Viking AR05FTDW90R9A chip resistor:

Viking AR05FTDW90R9A. Power: 0.125 W, Voltage: 100 V, Tolerance: 1%. Width: 0.0492" (1.25 mm), Depth: 0.0787" (2 mm), Height: 0.0217" (0.55 mm). Package width: 7.01" (178 mm), Package depth: 7.01" (178 mm), Package height: 0.453" (11.5 mm). Packaging content: 5K/Reel. Maximum shelf life: 2 year(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.