Viewsonic logo

Viewsonic Professional Series VP950b computer monitor 19" 1280 x 1024 pixels Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56205
Info modified on:
30 Dec 2024, 17:23:39
Short summary description Viewsonic Professional Series VP950b computer monitor 19" 1280 x 1024 pixels Black:

Viewsonic Professional Series VP950b, 19", 1280 x 1024 pixels, LCD, 2 ms, Black

Long summary description Viewsonic Professional Series VP950b computer monitor 19" 1280 x 1024 pixels Black:

Viewsonic Professional Series VP950b. Display diagonal: 19", Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 2 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. USB hub version: 2.0. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.