Viewsonic logo

Viewsonic ViewPad 7e ARM Cortex-A 4 GB 7" 0.5 GB Wi-Fi 4 (802.11n) Android White

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9848
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Viewsonic ViewPad 7e ARM Cortex-A 4 GB 7" 0.5 GB Wi-Fi 4 (802.11n) Android White:

Viewsonic ViewPad 7e, 7", 800 x 600 pixels, 4 GB, 0.5 GB, Android, White

Long summary description Viewsonic ViewPad 7e ARM Cortex-A 4 GB 7" 0.5 GB Wi-Fi 4 (802.11n) Android White:

Viewsonic ViewPad 7e. Display diagonal: 7", Display resolution: 800 x 600 pixels. Internal storage capacity: 4 GB. Processor frequency: 1 GHz, Processor family: ARM Cortex-A, Processor model: Cortex-A8. Internal memory: 0.5 GB. Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 15.9 oz (450 g). Operating system installed: Android. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.