location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic Replacement lamp for PJ260D projector lamp 200 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Replacement lamp for PJ260D
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RLC-033 show
Show alternative article codes used in the online market place
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Viewsonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33229
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 Year
Long product name Viewsonic Replacement lamp for PJ260D projector lamp 200 W :
The short editorial description of Viewsonic Replacement lamp for PJ260D projector lamp 200 W

Replacement lamp for PJ260D
More>>>
Viewsonic Replacement lamp for PJ260D projector lamp 200 W:
The official marketing text of Viewsonic Replacement lamp for PJ260D projector lamp 200 W as supplied by the manufacturer

Don't get caught in the dark. Having a spare projector lamp on hand is a bright idea.

Short summary description Viewsonic Replacement lamp for PJ260D projector lamp 200 W:
This short summary of the Viewsonic Replacement lamp for PJ260D projector lamp 200 W data-sheet is auto-generated and uses the product title and the first six key specs.

Viewsonic Replacement lamp for PJ260D, 200 W, 2000 h

Long summary description Viewsonic Replacement lamp for PJ260D projector lamp 200 W:
This is an auto-generated long summary of Viewsonic Replacement lamp for PJ260D projector lamp 200 W based on the first three specs of the first five spec groups.

Viewsonic Replacement lamp for PJ260D. Bulb power: 200 W, Service life of lamp: 2000 h

Features
Service life of lamp
2000 h
Features
Bulb power *
200 W
Brand Image Article code product Stock Price from
CoreParts

CoreParts ML10473 projector lamp
(show image)
ML10473 ML10473 0.00
(excl. VAT)
0 (incl. VAT)
GO Lamps

GO Lamps GL163 projector lamp 200 W P-VIP
(show image)
GL163 GL163 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)