location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv SwitchView USB 4-port Switch - 4-port, single user (PS/2 and USB) KVM switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SwitchView USB 4-port Switch - 4-port, single user KVM switch (PS/2 and USB)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SV1400UP-EU
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57948
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Long product name Vertiv SwitchView USB 4-port Switch - 4-port, single user (PS/2 and USB) KVM switch :
The short editorial description of Vertiv SwitchView USB 4-port Switch - 4-port, single user (PS/2 and USB) KVM switch

SwitchView USB 4-port - 4-port, single user KVM switch (PS/2 and USB)
More>>>
Vertiv SwitchView USB 4-port Switch - 4-port, single user (PS/2 and USB) KVM switch:
The official marketing text of Vertiv SwitchView USB 4-port Switch - 4-port, single user (PS/2 and USB) KVM switch as supplied by the manufacturer

With Avocent’s SwitchView USB 4-port KVM switch you can switch between PCs and share your USB devices. Now you can use one compact device to consolidate control of multiple PCs and share access to your connected digital camera, external hard drive, CD ROM, PDA, scanner or printer! SwitchView USB is also available in a 2-port and a 4-port audio version. The SwitchView USB 4-port audio version even allows you to share speakers and microphone too. SwitchView USB KVM switches are also flash upgradeable for fast and easy updates.

- Save desktop space and consolidate control of your computers and USB peripherals

- Color coded connectors simplify installation

- Share printers, scanners digital cameras, PDAs and other USB devices between multiple computers

- Flash upgradeable for fast and easy updates

- Provides affordable KVM switching for home or office

Short summary description Vertiv SwitchView USB 4-port Switch - 4-port, single user (PS/2 and USB) KVM switch:
This short summary of the Vertiv SwitchView USB 4-port Switch - 4-port, single user (PS/2 and USB) KVM switch data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv SwitchView USB 4-port Switch - 4-port, single user KVM switch (PS/2 and USB), 2048 x 1536 pixels

Long summary description Vertiv SwitchView USB 4-port Switch - 4-port, single user (PS/2 and USB) KVM switch:
This is an auto-generated long summary of Vertiv SwitchView USB 4-port Switch - 4-port, single user (PS/2 and USB) KVM switch based on the first three specs of the first five spec groups.

Vertiv SwitchView USB 4-port Switch - 4-port, single user KVM switch (PS/2 and USB). Maximum resolution: 2048 x 1536 pixels. Weight: 32.1 oz (910 g). Power supply type: 12V DC @ 1A by region specific external transformer, Dimensions (WxDxH): 8.25 x 5.6 x 1.75" (209.5 x 142.2 x 44.5 mm), Compatibility: Computers - PS/2 and USB

Performance
Maximum resolution *
2048 x 1536 pixels
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
32.1 oz (910 g)
Other features
Power supply type
12V DC @ 1A by region specific external transformer
Other features
I/O ports
PS/2 and USB ports. Supported Hardware: Monitors - (VGA, SVGA, XGA, QVGA, SXGA, UXGA, QXGA). Maximum resolution of 2048 X1536@ 85Hz with 400MHz of throughput Peripherals - PS/2 Keyboard, PS/2 Mouse, IntelliMouse (PS/2 only), IBM Scroll Point, Logitech 2 Button, Logitech Trackball Scroller, Microsoft Trackball Scroller, Microsoft Scroller, Microsoft Intelleye Five Button
Dimensions (WxDxH)
8.25 x 5.6 x 1.75" (209.5 x 142.2 x 44.5 mm)
Compatibility
Computers - PS/2 and USB
Compliance industry standards
EN55022 Class B, EN55024, 61000-3-2, 61000-3-3, FCC 15 Class B, VCCI Class B
Compatible operating systems
OS Support: Windows NT, 2000, Me, XP, Net; Linux 7.3 or higher; Mac OS 8.5 or higher, Free BSD 4.6, Sun