location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv GXT4-48VBATTE UPS battery cabinet Rackmount/Tower

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GXT4-48VBATTE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GXT4-48VBATTE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0813829016677 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99238
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:28:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2021
Product end of life date
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Vertiv GXT4-48VBATTE UPS battery cabinet Rackmount/Tower
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - External battery cabinet compatible with Liebert GXT4 models up to 2kVA rating
  • - Compact size
  • - Ensures longer backup time and protection for your loads
Long product name Vertiv GXT4-48VBATTE UPS battery cabinet Rackmount/Tower :
The short editorial description of Vertiv GXT4-48VBATTE UPS battery cabinet Rackmount/Tower

Liebert GXT4 EXTERNAL BATTERY CABINET 48 V (for GXT4 700-2000VA UPSs)
More>>>
Vertiv GXT4-48VBATTE UPS battery cabinet Rackmount/Tower:
The official marketing text of Vertiv GXT4-48VBATTE UPS battery cabinet Rackmount/Tower as supplied by the manufacturer

Recommended to protect mission-critical equipment, Liebert GXT4 is a true on-line UPS that delivers continuous, high-quality AC power with no break when transferring to battery. It protects equipment from all power disturbances due to blackouts, brownouts, sags, surges or noise interference.​ This external battery cabinet helps to extend backup time to ensure maximum availability for your loads connected.

Short summary description Vertiv GXT4-48VBATTE UPS battery cabinet Rackmount/Tower:
This short summary of the Vertiv GXT4-48VBATTE UPS battery cabinet Rackmount/Tower data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv GXT4-48VBATTE, Rackmount/Tower, Black, Sealed Lead Acid (VRLA), 9 Ah, 12 V, 0 - 40 °C

Long summary description Vertiv GXT4-48VBATTE UPS battery cabinet Rackmount/Tower:
This is an auto-generated long summary of Vertiv GXT4-48VBATTE UPS battery cabinet Rackmount/Tower based on the first three specs of the first five spec groups.

Vertiv GXT4-48VBATTE. Form factor: Rackmount/Tower, Product color: Black. Battery technology: Sealed Lead Acid (VRLA), Battery capacity: 9 Ah, Battery voltage: 12 V. Certification: CE, Safety: IEC/EN/AS 62040 -1: 2008; GS Mark. Width: 16.9" (430 mm), Depth: 19.6" (497 mm), Height: 3.35" (85 mm)

Design
Form factor *
Rackmount/Tower
Product color
Black
Battery
Battery technology
Sealed Lead Acid (VRLA)
Number of batteries supported
8
Battery capacity
9 Ah
Battery voltage
12 V
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 118110.2" (0 - 3000 m)
Certificates
Certification
CE
Safety
IEC/EN/AS 62040 -1: 2008; GS Mark
Weight & dimensions
Width
16.9" (430 mm)
Depth
19.6" (497 mm)
Height
3.35" (85 mm)
Weight
70.5 lbs (32 kg)
Package width
22.4" (570 mm)
Package depth
24.3" (617 mm)
Package height
10.3" (262 mm)
Package weight
77.2 lbs (35 kg)
Packaging content
Quantity
1
Manual
Yes
Technical details
Sustainability certificates
RoHS
Country Distributor
Nederland 4 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)
Hrvatska 1 distributor(s)