Vertiv Avocent AMX5121-201, 25 W, Silver
Vertiv Avocent AMX5121-201. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2. Number of users: 1 user(s). Product color: Silver, Certification: UL, FCC, cUL, CE, VCCI, C-Tick. Power consumption (typical): 25 W. Weight: 4.41 lbs (2 kg)