Vertiv logo

Vertiv AMX5120 User Station KVM switch

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50164
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Vertiv AMX5120 User Station KVM switch:

Vertiv AMX5120 User Station, 1600 x 1200 pixels

Long summary description Vertiv AMX5120 User Station KVM switch:

Vertiv AMX5120 User Station. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Maximum resolution: 1600 x 1200 pixels. Weight: 4.41 lbs (2 kg). Connectivity technology: Wired, Power supply type: 100 - 240 VAC, Dimensions (WxDxH): 11.5 x 11 x 1.73" (292 x 279 x 44 mm)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.