icecat logo
Icecat: creating the world's largest open catalog with 19309028 data-sheets & 35854 brands – register (free)
Vertiv logo

Vertiv Avocent AMIQDM-PS2 Modules KVM cable Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119491
Info modified on:
04 Apr 2019, 05:17:29
Long product name Vertiv Avocent AMIQDM-PS2 Modules KVM cable Black:

Avocent AMIQDM-PS2 Modules

Vertiv Avocent AMIQDM-PS2 Modules KVM cable Black:

Compact Dual UTP PS/2 interface module with audio and serial The AMIQ
enhanced CAT 5 cable interface is the new choice for flexibility and
performance in robust IT environments. The CAT 5 design and video
technology eliminate bulky cabling connections and delivers real-time,
high bandwidth video for KVM switching up to 300 metres away from the
server. The AMIQ's built-in memory eases configuration by assigning and
retaining unique server identification codes for each attached server.

Short summary description Vertiv Avocent AMIQDM-PS2 Modules KVM cable Black:

Vertiv Avocent AMIQDM-PS2 Modules, Black, PCs, KVM switch, PS2/VGA/Serial/Audio

Long summary description Vertiv Avocent AMIQDM-PS2 Modules KVM cable Black:

Vertiv Avocent AMIQDM-PS2 Modules. Product color: Black, Compatible products: PCs, KVM switch. Connector(s): PS2/VGA/Serial/Audio

Specs
Recommended products
Similar products
Distributors
Loading...
Specs +
Recommended products +
Similar products +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.