location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim A19-L810-C30-B220-R energy-saving lamp Warm white 3000 K 10 W E26

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim Check ‘Verbatim’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A19-L810-C30-B220-R
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99071
Category:
Light-emitting diode (LED) product that is assembled into a lamp (or light bulb) for use in lighting fixtures. LED lamps have a lifespan and electrical efficiency that is several times better than incandescent lamps, and significantly better than most fluorescent lamps, with some chips able to emit more than 100 lumens per watt.
LED Bulbs Check ‘Verbatim’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Verbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7109
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:26:03
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Report (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Verbatim A19-L810-C30-B220-R energy-saving lamp Warm white 3000 K 10 W E26
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - E26 10 W
  • - Luminous flux: 810 lm Bulb lifetime: 26000 h Warm white
  • - Color temperature: 3000 K Beam angle (max): 220° Color Rendering Index (CRI): 80
  • - 120 V
Guarantee: 5 years
Long product name Verbatim A19-L810-C30-B220-R energy-saving lamp Warm white 3000 K 10 W E26 :
The short editorial description of Verbatim A19-L810-C30-B220-R energy-saving lamp Warm white 3000 K 10 W E26

10 W, 120 V, 3000 K, 810 lm, 81 lm/W, 80 CRI, 220°, E26, A19, 25000 h
More>>>
Verbatim A19-L810-C30-B220-R energy-saving lamp Warm white 3000 K 10 W E26:
The official marketing text of Verbatim A19-L810-C30-B220-R energy-saving lamp Warm white 3000 K 10 W E26 as supplied by the manufacturer

Save energy and money without sacrificing quality of light with the Verbatim A19 3000K LED bulb. An ideal replacement for standard incandescent and CFL bulbs, this bulb produces warm, gentle light, similar to traditional incandescent bulbs, while reducing energy costs by over 80%. With instant-on functionality, Verbatim A19 bulbs fully illuminate your space with the flip of a switch. An excellent choice for general-purpose light fixtures such as table lamps, pendant lights and ceiling lights, these bulbs have an estimated design lifetime of 25,000 hours – that’s approximately 22.8 years of quality, hassle-free light!*
* Based on 3 hours average daily use.

Short summary description Verbatim A19-L810-C30-B220-R energy-saving lamp Warm white 3000 K 10 W E26:
This short summary of the Verbatim A19-L810-C30-B220-R energy-saving lamp Warm white 3000 K 10 W E26 data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim A19-L810-C30-B220-R, 10 W, E26, 810 lm, 26000 h, Warm white

Long summary description Verbatim A19-L810-C30-B220-R energy-saving lamp Warm white 3000 K 10 W E26:
This is an auto-generated long summary of Verbatim A19-L810-C30-B220-R energy-saving lamp Warm white 3000 K 10 W E26 based on the first three specs of the first five spec groups.

Verbatim A19-L810-C30-B220-R. Bulb power: 10 W, Fitting/cap type: E26, Luminous flux: 810 lm, Bulb lifetime: 26000 h, Light color: Warm white, Color temperature: 3000 K, Beam angle (max): 220°, Color Rendering Index (CRI): 80

Performance
Bulb size
A19
Luminous flux *
810 lm
Bulb lifetime *
26000 h
Light color *
Warm white
Color temperature *
3000 K
Dimmable
No
Beam angle (max)
220°
Color Rendering Index (CRI)
80
Luminous efficacy
81 lm/W
Bulb power *
10 W
Fitting/cap type *
E26
Product color
White
Power
Input voltage
120 V
Weight & dimensions
Diameter
2.25" (5.71 cm)
Length
4.25" (108 mm)
Weight
3.3 oz (93.5 g)
Other features
AC input voltage
120 V
Operating temperature (T-T)
-20 - 40 °C
Technical details
Lamps quantity
1 lamp(s)
Compliance certificates
RoHS