location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim Store 'n' Go PRO - 256MB USB flash drive 0.25 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim Check ‘Verbatim’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Store 'n' Go PRO USB Flash Drive - 256MB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
47152
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Verbatim’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Verbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36673
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Lifetime Warranty
Long product name Verbatim Store 'n' Go PRO - 256MB USB flash drive 0.25 GB :
The short editorial description of Verbatim Store 'n' Go PRO - 256MB USB flash drive 0.25 GB

Memory 256MB USB High Speed Pro Storengo
More>>>
Verbatim Store 'n' Go PRO - 256MB USB flash drive 0.25 GB:
The official marketing text of Verbatim Store 'n' Go PRO - 256MB USB flash drive 0.25 GB as supplied by the manufacturer

Verbatim Store 'n' Go Pro USB Flash Drive features an all-new design and a high performance flash controller provides unmatched speed (over 90X write and 150X read speed). Each drive is packaged with features including V-Safe Security Software and V-Key File Synchronization Software. Full data encryption and anti-tamper password entry keep your data secured. Synchronization feature helps users ensure that data is updated between devices and also provides an easy to use on-screen interface for accessing your Store 'n' Go Pro. Each unit is serialized and complete with user labels with personalization. Store 'n' Go Pro USB 2.0 is a plug & play compatible with Windows 98SE/ME/2000/XP or higher as well as Macintosh 9.x OS and higher operating systems and Linux kernel version 2.6.x and higher systems.

Short summary description Verbatim Store 'n' Go PRO - 256MB USB flash drive 0.25 GB:
This short summary of the Verbatim Store 'n' Go PRO - 256MB USB flash drive 0.25 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim Store 'n' Go PRO USB Flash Drive - 256MB, 0.25 GB, 23 MB/s, 3.18 oz (90.1 g)

Long summary description Verbatim Store 'n' Go PRO - 256MB USB flash drive 0.25 GB:
This is an auto-generated long summary of Verbatim Store 'n' Go PRO - 256MB USB flash drive 0.25 GB based on the first three specs of the first five spec groups.

Verbatim Store 'n' Go PRO USB Flash Drive - 256MB. Capacity: 0.25 GB, Read speed: 23 MB/s, Write speed: 14 MB/s. Weight: 3.18 oz (90.1 g)

Performance
Capacity *
0.25 GB
Read speed
23 MB/s
Write speed
14 MB/s
Weight & dimensions
Weight
3.18 oz (90.1 g)
Other features
Dimensions (WxDxH)
0.709 x 0.433 x 3.11" (18 x 11 x 79 mm)
Source Testseek summary Average rating
Reviews
Updated:
2014-09-06 02:02:31
Uk has collected 4 expert reviews for Verbatim Store 'n' Go PRO - 256MB USB flash drive 0.25 GB and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
pocket-lint.com
Updated:
2014-09-06 02:02:30
As a mid-range USB memory stick offering plenty of space and a little extra in the form of software, this is a great buy. >> Our score7/10>> Your score?/10>> How would you rate this product?Compare Prices>> Check prices with Pocket-lint and Shopping.co...
Good Great capacity, useful software...
Bad Not the fastest around, on the large side...
Bottom line Everyone should have a USB memory key for sharing files but this version comes with some great productivity and security software...
70%
pcmag.com
Updated:
2014-09-06 02:02:28
The more data you store, the more important it becomes that you have a way to keep private data private, even if your USB drive is borrowed, stolen, or lost. The Verbatim Store 'n' Go Pro USB Flash Drive (64GB) ($117 street) fits the bill exactly, providi...
Good Simple-to-use encryption, with public and private zones. Lifetime warranty. Capless design. Capacity is high at 64GB. Decent price per GB.
Bad Not-so-rugged construction. Performance is a bit slow...
Bottom line The Verbatim Store 'n' Go Pro USB Flash Drive (64GB) puts high-security on a high capacity drive, and backs it up with a lifetime warranty...
80%
myce.com
Updated:
2014-09-06 02:02:30
Verbatim has kindly sent us their new S...
Good Large 16GB capacity, Very Fast flash drive, USB Connection for universal compatibility, Drive is retractable, Blue LED activity light illuminates through the plastic slide retractor, Works with Windows, Mac and Linux operating systems, You don't need to s...
Bad No lanyard...
Bottom line The Verbatim Store 'n' Go Pro 16GB Drive did very good in all our Reading and Writing tests. The overall performance of this drive is very good compared to other manufacturers' portable storage products and ran very smoothly with no skipping in our video...
90%
techpowerup.com
Updated:
2014-09-06 02:02:30
The Verbatim Store n Go PRO series is geared toward business men and women who need fast and large storage devices with the security to safeguard confidential information. The blue 2 GB variant may not look very out of the ordinary, but the inside is...
Good Quite fast well above average, Justified price, Good included software, Nice grip, solid cap...
Bad Plastic cap could get lost...
Bottom line The Verbatim Store n Go PRO gives the user security and manageability in one. The speed and great access time of the USB device make this a great product. The included software is easy to use and gives users the ability to secure data on the USB memo...
87%
Brand Image Article code product Stock Price from
Verbatim Store 'n' Go - 1GB USB flash drive Verbatim Store 'n' Go - 1GB USB flash drive
(show image)
47183 Store 'n' Go USB Flash Drive - 1GB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)