Verbatim logo

Verbatim DVD-R Dual Layer 8x, 5pk 8.5 GB DVD-R DL 5 pc(s)

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33217
Info modified on:
13 Nov 2024, 22:17:56
Short summary description Verbatim DVD-R Dual Layer 8x, 5pk 8.5 GB DVD-R DL 5 pc(s):

Verbatim DVD-R Dual Layer 8x, 5pk, DVD-R DL, 120 mm, Jewel case, 5 pc(s), 8.5 GB

Long summary description Verbatim DVD-R Dual Layer 8x, 5pk 8.5 GB DVD-R DL 5 pc(s):

Verbatim DVD-R Dual Layer 8x, 5pk. Native capacity: 8.5 GB, Type: DVD-R DL, Quantity per pack: 5 pc(s). Package type: Jewel case. DVD write speed: 8x

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.