HP logo

HP Renew Executive 14-inch Laptop Sleeve

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
329667
Info modified on:
19 Oct 2024, 00:02:15
Bullet Points HP Renew Executive 14-inch Laptop Sleeve:
  • - With space for up to a 14.1” laptop and your accessories in dedicated compartments, this laptop sleeve keeps you organized and ready for anything--work, life or travel. Interior and exterior slip and zip pockets simplify access for easy packing and fast unpacking.
  • - Keep your devices protected and keep your commitment to the planet. The exterior material of the laptop sleeve contains 100% recycled plastic, which means there's 4 less plastic bottles out there<sup>[1]</sup>. In addition to being water-resistant, each laptop sleeve is made from durable, easy to clean sanitizable material<sup>[2]</sup>.
  • - Commute or travel easy knowing your office in a bag is safe with a tracker pocket to store your tracking device<sup>[3]</sup> and a lockable notebook compartment with a durable, double-coil zipper.
Guarantee:
Three-year limited warranty.
Long product name HP Renew Executive 14-inch Laptop Sleeve:

Renew Executive 14-inch Laptop Sleeve

HP Renew Executive 14-inch Laptop Sleeve:

Designed for Work Anywhere
We've put an all-new spin on premium design and high quality materials. Crafted with functional style, this laptop sleeve fits your work or life needs with places and pockets for all your work essentials. Keep what's important close to you and keep your commitment to the planet with the external material containing 100% recycled plastics[1].

Short summary description HP Renew Executive 14-inch Laptop Sleeve:

HP Renew Executive 14-inch Laptop Sleeve, Cover, 14.1", 18 oz (510 g)

Long summary description HP Renew Executive 14-inch Laptop Sleeve:

HP Renew Executive 14-inch Laptop Sleeve. Case type: Cover, Maximum screen size: 14.1". Weight: 18 oz (510 g). Surface coloration: Monochromatic

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP Renew Executive 14-inch Laptop Sleeve 6B8Y3AA:
[1] Exterior material contains 100% recycled PET prior to the addition of dye, the equivalent of four 16.9 oz. recycled plastic water bottles.
[2] Lysol Disinfectant Spray Type C (EPA Registration No. 777-54-AA) can be used to clean the HP Renew Executive 14.1-inch Laptop Sleeve up to 50 times. See Lysol’s use instructions.
[3] Tracker device not included.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.