location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 883 Latex Printhead Cleaning Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
883 Latex Printhead Cleaning Kit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G0Z45A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195697354618 show
Category:
Components needed to build a printer.
Printer Kits Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60944
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Aug 2024 09:44:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 883 Latex Printhead Cleaning Kit
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - What's in the box: Cleaning roll, 2 x aerosol filter, 2 x hard wiping blade, 4 x left spittoon foam, DD foam, 20 x printhead cleaning cloth
Guarantee: Until the "warranty ends" date printed on the cleaning cartridge is reached, or the end of the cleaning roll is detected, whichever occurs first. For best result, HP recommends replacement of the printhead cleaning kit every 6 months.
Long product name HP 883 Latex Printhead Cleaning Kit :
The short editorial description of HP 883 Latex Printhead Cleaning Kit

883 Latex Printhead Cleaning Kit
More>>>
HP 883 Latex Printhead Cleaning Kit:
The official marketing text of HP 883 Latex Printhead Cleaning Kit as supplied by the manufacturer

Count on high productivity with HP Latex printheads, designed to deliver consistent, high-quality results at fast print speeds with low maintenance—supported by the HP 883 Latex Printhead Cleaning Kit—to help keep your workflow running smoothly.

Short summary description HP 883 Latex Printhead Cleaning Kit:
This short summary of the HP 883 Latex Printhead Cleaning Kit data-sheet is auto-generated and uses the product title and the first six key specs.

HP 883 Latex Printhead Cleaning Kit, Cleaning kit, United States, HP, HP Latex 2700 Printer, HP Latex 2700 W Printer, 13.4" (340 mm), 9.65" (245 mm)

Long summary description HP 883 Latex Printhead Cleaning Kit:
This is an auto-generated long summary of HP 883 Latex Printhead Cleaning Kit based on the first three specs of the first five spec groups.

HP 883 Latex Printhead Cleaning Kit. Product type: Cleaning kit, Country of origin: United States, Brand compatibility: HP. Width: 13.4" (340 mm), Depth: 9.65" (245 mm), Height: 12.4" (315 mm). Quantity per pack: 1 pc(s)

Features
Product type *
Cleaning kit
Country of origin
United States
Brand compatibility
HP
Compatibility
HP Latex 2700 Printer, HP Latex 2700 W Printer
Weight & dimensions
Width
13.4" (340 mm)
Weight & dimensions
Depth
9.65" (245 mm)
Height
12.4" (315 mm)
Weight
12 lbs (5.45 kg)
Packaging data
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 5 distributor(s)
Österreich 2 distributor(s)
Switzerland 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Suomi 2 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Belgium 1 distributor(s)
United Arab Emirates 2 distributor(s)