DELL logo

DELL OptiPlex 7400 Intel® Core™ i5 i5-12500 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 6E (802.11ax) Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96752
Info modified on:
11 Mar 2024, 09:14:46
Short summary description DELL OptiPlex 7400 Intel® Core™ i5 i5-12500 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 6E (802.11ax) Silver:

DELL OptiPlex 7400, 23.8", Full HD, Intel® Core™ i5, 16 GB, 256 GB, Windows 10 Pro

Long summary description DELL OptiPlex 7400 Intel® Core™ i5 i5-12500 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 6E (802.11ax) Silver:

DELL OptiPlex 7400. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Panel type: WVA. Processor family: Intel® Core™ i5. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770. Built-in camera. Operating system installed: Windows 10 Pro. Product color: Silver

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.