location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IDEAPAD GAMING MODERN (WHITE) backpack Travel backpack

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IDEAPAD GAMING MODERN BACKPACK (WHITE)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GX41H71241
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892042945 show
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Lenovo
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82244
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Sep 2024 14:38:26
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Lenovo IDEAPAD GAMING MODERN (WHITE) backpack Travel backpack:
This short summary of the Lenovo IDEAPAD GAMING MODERN (WHITE) backpack Travel backpack data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IDEAPAD GAMING MODERN BACKPACK (WHITE), Notebook compartment

Long summary description Lenovo IDEAPAD GAMING MODERN (WHITE) backpack Travel backpack:
This is an auto-generated long summary of Lenovo IDEAPAD GAMING MODERN (WHITE) backpack Travel backpack based on the first three specs of the first five spec groups.

Lenovo IDEAPAD GAMING MODERN BACKPACK (WHITE). Backpack type: Travel backpack, Product main color: White, Country of origin: CHN. Package width: 12.2" (310 mm), Package depth: 4.72" (120 mm), Package height: 19.1" (485 mm)

Features
Backpack type *
Travel backpack
Product main color *
White
Notebook compartment
Yes
Country of origin
CHN
Packaging data
Quantity
740
Package width
12.2" (310 mm)
Package depth
4.72" (120 mm)
Package height
19.1" (485 mm)
Material
Made with recycled materials
Yes
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)