location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision T27h-2L LED display 27" 2560 x 1440 pixels Quad HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T27h-2L
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62B1GAR2EU
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48454
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 15:09:32
The date of the most recent change of the data-sheet in Icecat's system
Carbon Footprint (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkVision T27h-2L LED display 27" 2560 x 1440 pixels Quad HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 68.6cm (27") Quad HD 2560 x 1440 W-LED IPS
  • - 6ms, 16:9, 350cd/m², 1000:1
  • - USB, HDMI, DisplayPort
Guarantee: 3 year
Long product name Lenovo ThinkVision T27h-2L LED display 27" 2560 x 1440 pixels Quad HD Black :
The short editorial description of Lenovo ThinkVision T27h-2L LED display 27" 2560 x 1440 pixels Quad HD Black

68.6cm (27") Quad HD 2560 x 1440 W-LED IPS, 16:9, 350cd/m², 16.7M, 6ms, 178°/178°, 1000:1
More>>>
Lenovo ThinkVision T27h-2L LED display 27" 2560 x 1440 pixels Quad HD Black:
The official marketing text of Lenovo ThinkVision T27h-2L LED display 27" 2560 x 1440 pixels Quad HD Black as supplied by the manufacturer

Boost productivity at work with the ThinkVision T27h-2L. This USB-C Hub Monitor allows you to complete data-intensive work and edit content efficiently. The 27-inch In-Plane Switching panel displays accurate and clear details from all angles, while its QHD resolution—with 1.77 times more pixels than a Full-HD display—enhances visual clarity for business professionals. Its 3-side NearEdgeless screen makes it easy to create a multi-screen setup for seamless multitasking. Natural Low Blue Light technology accurately reproduces colours, eliminates the yellowish tint from your display, and reduces harmful blue light, ensuring your eyes experience minimal fatigue. Maximise your desk space with the USB Type-C one-cable solution that comes integrated with Smart Power for better connectivity and power efficiency. You can also use the USB Type-C port to power on or off your ThinkCentre M Series Nano PC through the monitor controls..

Short summary description Lenovo ThinkVision T27h-2L LED display 27" 2560 x 1440 pixels Quad HD Black:
This short summary of the Lenovo ThinkVision T27h-2L LED display 27" 2560 x 1440 pixels Quad HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkVision T27h-2L, 27", 2560 x 1440 pixels, Quad HD, LED, 6 ms, Black

Long summary description Lenovo ThinkVision T27h-2L LED display 27" 2560 x 1440 pixels Quad HD Black:
This is an auto-generated long summary of Lenovo ThinkVision T27h-2L LED display 27" 2560 x 1440 pixels Quad HD Black based on the first three specs of the first five spec groups.

Lenovo ThinkVision T27h-2L. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Display
Display diagonal *
27"
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time
6 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
2560 x 1440
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.7 million colors
Response time (fast)
4 ms
Pixel pitch
0.00918 x 0.00918" (0.233 x 0.233 mm)
Pixel density
109 ppi
Viewable size, horizontal
23.5" (59.7 cm)
Viewable size, vertical
13.2" (33.6 cm)
Color depth
8 bit
Colour gamut standard
sRGB
sRGB coverage (typical)
99%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Low Blue Light technology
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product color *
Black
Color name
Raven Black
Front bezel color
Black
Feet color
Black
Certification
TÜV Rheinland Eye Comfort, Eyesafe Display Certification
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-C
Number of upstream ports
1
USB Type-A downstream ports quantity
4
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery up to
75 W
Ports & interfaces
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2
Audio output
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
5.31" (13.5 cm)
Pivot
Yes
Pivot angle
-90 - 90°
Swiveling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 35°
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
23 W
Power consumption (max)
122 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Packaging content
Stand included
Yes
Cables included
AC, USB Type-C to USB Type-C
Quick start guide
Yes
Weight & dimensions
Width (with stand)
24.2" (614 mm)
Depth (with stand)
8.19" (208 mm)
Height (with stand)
22.2" (564.4 mm)
Weight (with stand)
16.8 lbs (7.6 kg)
Width (without stand)
24.2" (614 mm)
Depth (without stand)
1.84" (46.7 mm)
Height (without stand)
14.5" (369.1 mm)
Weight (without stand)
11.2 lbs (5.09 kg)
Bezel width (side)
0.0787" (2 mm)
Bezel width (top)
0.0787" (2 mm)
Bezel width (bottom)
0.941" (2.39 cm)
Packaging data
Package width
18.9" (480 mm)
Package depth
27.3" (694 mm)
Package height
6.42" (163 mm)
Package weight
21.5 lbs (9.75 kg)
Package type
Box
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT Silver, TCO
Technical details
Compliance certificates
RoHS
Country Distributor
España 1 distributor(s)
México 1 distributor(s)