location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CS1188DP4C KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8-Port USB DisplayPort Secure KVM Switch with CAC (PSD PP v4.0 Compliant)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS1188DP4C
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39725
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2024 08:26:23
The date of the most recent change of the data-sheet in Icecat's system
ATEN CS1188DP4C user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CAD Drawing (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CS1188DP4C KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compliant with PSD PP v4.0 (Protection Profile for Peripheral Sharing Device, Version 4.0) security requirements
  • - Always-on chassis intrusion detection – renders the ATEN PSD PP v4.0 Secure KVM Switch series inoperable when physical tampering is detected
  • - Configurable Device Filtration – supports administrative configuration to filter specific USB authentication devices and USB HID devices
  • - Port selection via pushbuttons / Remote Port Selector (RPS) only to enhance security
Long product name ATEN CS1188DP4C KVM switch Black :
The short editorial description of ATEN CS1188DP4C KVM switch Black

8-Port USB DisplayPort Secure KVM Switch with CAC (PSD PP v4.0 Compliant)
More>>>
ATEN CS1188DP4C KVM switch Black:
The official marketing text of ATEN CS1188DP4C KVM switch Black as supplied by the manufacturer

ATEN PSD PP v4.0 Secure KVM Switch CS1188DP4C is specifically designed to meet the stringent security requirement of secure defense and intelligence installations. ATEN PSD PP v4.0 Secure KVM Switch CS1188DP4C is compliant with PSD PP v4.0 (Protection Profile for Peripheral Sharing Device, Version 4.0) standard certified by the National Information Assurance Partnership (NIAP).

ATEN PSD PP v4.0 Secure KVM Switch CS1188DP4C provides isolation between computer sources and peripherals while sharing a single keyboard, mouse, monitor, speaker set, and Common Access Card (CAC) reader between connected computers of various security classifications. Compliance with PSD PP v4.0 ensures peripheral sharing capabilities provide maximum user data security when switching port focus, preventing unauthorized data flows or leakage between connected sources. Key protections include isolation and unidirectional data flow, restricted peripheral connectivity and filtering, user data protection, configurable device filtration and management, strict audio filtration, and always-on tamper-proof design, keeping sensitive assets isolated and providing advanced security and a user friendly design for instantly secure deployment.

To enhance security, ATEN PSD PP v4.0 Secure KVM Switch CS1188DP4C only offers manual switching methods including front panel pushbuttons and Remote Port Selector (RPS) 1. With multi–layered security, ATEN PSD PP v4.0 Secure KVM Switch CS1188DP4C ensures high-level desktop security and data safekeeping for applications such as government and military agencies, healthcare providers, banking and finance institutions, and other organizations that often handle sensitive or confidential data on separate networks.

Short summary description ATEN CS1188DP4C KVM switch Black:
This short summary of the ATEN CS1188DP4C KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CS1188DP4C, 3840 x 2160 pixels, 4K Ultra HD, 13.2 W, Black

Long summary description ATEN CS1188DP4C KVM switch Black:
This is an auto-generated long summary of ATEN CS1188DP4C KVM switch Black based on the first three specs of the first five spec groups.

ATEN CS1188DP4C. Keyboard port type: USB, Mouse port type: USB, Video port type: DisplayPort. HD type: 4K Ultra HD, Maximum resolution: 3840 x 2160 pixels. Product color: Black, Housing material: Metal, LED indicators: Power. Power source: AC, Input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Width: 8.07" (204.9 mm), Depth: 17" (432.4 mm), Height: 2.58" (65.5 mm)

Ports & interfaces
Number of computers controlled *
8
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
DisplayPort
DisplayPorts quantity
8
USB 2.0 Type-B ports quantity
16
Console ports *
3.5mm headphone, DisplayPort, USB A
Console USB ports quantity
2
Console DisplayPorts ports quantity
1
USB hub
Yes
USB 2.0 Type-A hub ports quantity
1
Audio connections
Yes
Headphone outputs
8
RJ-11 ports quantity
1
Performance
HD type *
4K Ultra HD
Maximum resolution *
3840 x 2160 pixels
Design
Product color *
Black
Housing material
Metal
Design
Wired remote switch
Yes
LED indicators
Power
Push button
Yes
Display
Built-in display *
No
Power
Power source
AC
Input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
1 A
Power consumption (typical)
13.2 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
8.07" (204.9 mm)
Depth
17" (432.4 mm)
Height
2.58" (65.5 mm)
Weight
6.61 lbs (3 kg)
Packaging content
Cables included
AC
Manual
Yes
Country Distributor
Danmark 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)