location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother LC221VALBP ink cartridge 4 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC221VALBP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC221VALBP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5014047567193 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 295864
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 10:02:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother LC221VALBP ink cartridge 4 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - Supply type: Multi pack
  • - Standard Yield
  • - Black ink page yield: 260 pages Color ink page yield: 260 pages
  • - Black ink cartridges quantity: 1 Color ink cartridges quantity: 3
  • - Brand compatibility: Brother
  • - 4 pc(s)
Long product name Brother LC221VALBP ink cartridge 4 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow :
The short editorial description of Brother LC221VALBP ink cartridge 4 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow

Pack 4 ink cartridges, 260 pages each color
More>>>
Brother LC221VALBP ink cartridge 4 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow:
The official marketing text of Brother LC221VALBP ink cartridge 4 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow as supplied by the manufacturer

Pack 4 ink cartridges (BK/CM/Y). Duration: up to 260 pages each color (ISO/IE 24711)

Short summary description Brother LC221VALBP ink cartridge 4 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow:
This short summary of the Brother LC221VALBP ink cartridge 4 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Brother LC221VALBP, Standard Yield, Black, Cyan, Magenta, Yellow, 4 pc(s), 260 pages, 260 pages, Multi pack

Long summary description Brother LC221VALBP ink cartridge 4 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow:
This is an auto-generated long summary of Brother LC221VALBP ink cartridge 4 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

Brother LC221VALBP. Cartridge capacity: Standard Yield, Supply type: Multi pack, Color ink page yield: 260 pages, Printing colors: Black, Cyan, Magenta, Yellow, Quantity per pack: 4 pc(s), Black ink page yield: 260 pages

Features
Print technology
Inkjet printing
Compatibility *
MFC-J680DW MFC-J480DW DCP-J562DW MFC-J880DW
Quantity per pack *
4 pc(s)
Black ink cartridges quantity
1
Color ink cartridges quantity
3
Black ink page yield *
260 pages
Color ink page yield *
260 pages
Features
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Dye-based ink
Printing colors *
Black, Cyan, Magenta, Yellow
Brand compatibility *
Brother
Supply type *
Multi pack
Weight & dimensions
Package type
Blister
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 6 distributor(s)
United Kingdom 8 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
Portugal 2 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Danmark 1 distributor(s)
México 1 distributor(s)