Shuttle logo

Shuttle All In One PC P22U All-in-One Black 5205U 1.9 GHz Built-in speaker(s)

Data-sheet quality:
created/standardized by Icecat
Product views:
41772
Info modified on:
30 Jan 2024, 10:05:24
Bullet Points Shuttle All In One PC P22U All-in-One Black 5205U 1.9 GHz Built-in speaker(s):
  • - Fanless 11.6" AIO-PC Multi-touch display
  • - Intel Celeron 5205U processor
  • - IP54 protected
  • - 24/7 non-stop operation
Long product name Shuttle All In One PC P22U All-in-One Black 5205U 1.9 GHz Built-in speaker(s):

Intel Celeron 5205U (ULV), 2x SO-DIMM DDR4-2400 max. 64GB, 15.6" HD 1366 x 768 Touch, Gigabit LAN, WebCam, 65W

Shuttle All In One PC P22U All-in-One Black 5205U 1.9 GHz Built-in speaker(s):

The Shuttle XPC all-in-one P22U with an 11.6" multi-touch display is positioned as a space-saving POS system or control device for media playback or automation. The adjustable stand allows for flexible viewing and operation angles, while it can also be VESA-mounted to appropriate stands or walls. The front panel is protected from splashing of water and dust according to the IP54 rating. A detachable cable collector box on the bottom helps avoid clutter. Thanks to its passive cooling, the system is virtually noise-less, maintenance-free and approved for 24/7 nonstop operation.

Short summary description Shuttle All In One PC P22U All-in-One Black 5205U 1.9 GHz Built-in speaker(s):

Shuttle All In One PC P22U, All-in-One, All-in-One PC barebone, DDR4-SDRAM, Serial ATA III, Ethernet LAN, 65 W

Long summary description Shuttle All In One PC P22U All-in-One Black 5205U 1.9 GHz Built-in speaker(s):

Shuttle All In One PC P22U. Chassis type: All-in-One, Product type: All-in-One PC barebone. BIOS type: AMI. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB. Supported storage drive types: HDD & SSD, Storage drive interface: Serial ATA III. Ethernet LAN (RJ-45) ports: 1. Cooling type: Passive. Power supply: 65 W

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.