location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 5S4C3AA memory module 8 GB 1 x 8 GB DDR5 4800 MHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5S4C3AA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5S4C3AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196337609433 show
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93875
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2024 15:01:24
The date of the most recent change of the data-sheet in Icecat's system
Long product name HP 5S4C3AA memory module 8 GB 1 x 8 GB DDR5 4800 MHz :
The short editorial description of HP 5S4C3AA memory module 8 GB 1 x 8 GB DDR5 4800 MHz

HP 8GB DDR5 4800 Memory
More>>>
HP 5S4C3AA memory module 8 GB 1 x 8 GB DDR5 4800 MHz:
The official marketing text of HP 5S4C3AA memory module 8 GB 1 x 8 GB DDR5 4800 MHz as supplied by the manufacturer

Upgrade memory. Boost performance.
If you are using a lot of memory-intensive applications and notice your laptop is running slow or crashing, consider adding 8GB 4800MHz DDR5 Memory. It's an easy way to boost the performance and user experience from your current HP laptop PC.

Short summary description HP 5S4C3AA memory module 8 GB 1 x 8 GB DDR5 4800 MHz:
This short summary of the HP 5S4C3AA memory module 8 GB 1 x 8 GB DDR5 4800 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

HP 5S4C3AA, 8 GB, 1 x 8 GB, DDR5, 4800 MHz

Long summary description HP 5S4C3AA memory module 8 GB 1 x 8 GB DDR5 4800 MHz:
This is an auto-generated long summary of HP 5S4C3AA memory module 8 GB 1 x 8 GB DDR5 4800 MHz based on the first three specs of the first five spec groups.

HP 5S4C3AA. Component for: Laptop, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR5, Memory clock speed: 4800 MHz

Features
Internal memory *
8 GB
Memory layout (modules x size) *
1 x 8 GB
Internal memory type *
DDR5
Memory clock speed *
4800 MHz
Component for *
Laptop
Weight & dimensions
Width
2.74" (69.6 mm)
Depth
1.18" (30 mm)
Height
0.0472" (1.2 mm)
Weight
0.195 oz (5.53 g)
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
Nederland 3 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 3 distributor(s)
España 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Danmark 2 distributor(s)
Portugal 1 distributor(s)