location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EcoTank L6550 Inkjet A4 4800 x 2400 DPI 32 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EcoTank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L6550
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CJ30403
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946676470
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29188
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2024 08:30:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson EcoTank L6550 Inkjet A4 4800 x 2400 DPI 32 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 4800 x 2400 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 32 ppm
  • - Color copying Color scanning Color faxing
  • - Epson Connect, Epson Email Print, Epson Remote Print, Epson iPrint
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - 38.6 lbs (17.5 kg)
More>>>
Short summary description Epson EcoTank L6550 Inkjet A4 4800 x 2400 DPI 32 ppm Wi-Fi:
This short summary of the Epson EcoTank L6550 Inkjet A4 4800 x 2400 DPI 32 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EcoTank L6550, Inkjet, Color printing, 4800 x 2400 DPI, A4, Direct printing, Black

Long summary description Epson EcoTank L6550 Inkjet A4 4800 x 2400 DPI 32 ppm Wi-Fi:
This is an auto-generated long summary of Epson EcoTank L6550 Inkjet A4 4800 x 2400 DPI 32 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson EcoTank L6550. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 2400 DPI, Print speed (color, normal quality, A4/US Letter): 22 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
32 ppm
Print speed (color, normal quality, A4/US Letter)
22 ppm
Duplex print speed (black, normal quality, A4/US Letter)
16 ppm
Duplex print speed (color, normal quality, A4/US Letter)
9 ppm
Time to first page (black, normal)
5.5 s
Time to first page (color, normal)
9.5 s
Copying
Duplex copying *
Yes
Copying *
Color copying
Scanning
Duplex scanning *
Yes
Scanning *
Color scanning
Optical scanning resolution *
1200 x 2400 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
Cloud
Image formats supported
BMP, JPEG, PNG, TIFF
Document formats supported
PDF
Fax
Faxing *
Color faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
550 pages
Auto-redialing
Yes
Speed dialing
Yes
Fax forwarding
Yes
Error Correction Mode (ECM)
Yes
Features
Ink tank system
Yes
Printing colors *
Black, Cyan, Magenta, Yellow
Input & output capacity
Total number of input trays *
3
Input & output capacity
Total input capacity *
550 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Legal, Letter
Envelopes sizes
10, C4, C6, DL
Paper tray media weight
64 - 255 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Security algorithms
64-bit WEP, 128-bit WEP, WPA-PSK, WPA-TKIP
Mobile printing technologies
Epson Connect, Epson Email Print, Epson Remote Print, Epson iPrint
Design
Product color *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
4.3"
Control type
Touch
Color display
Yes
Power
Power consumption (copying)
19 W
Power consumption (ready)
8.3 W
Power consumption (sleep)
0.8 W
Power consumption (off)
0.2 W
Energy Star Typical Electricity Consumption (TEC)
0.13 kWh/week
AC input voltage
100 - 240 V
Weight & dimensions
Width
16.7" (425 mm)
Depth
19.7" (500 mm)
Height
13.8" (350 mm)
Weight
38.6 lbs (17.5 kg)