location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

GENESIS Krypton 555 mouse Gaming Right-hand USB Type-A Optical 8000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GENESIS Check ‘GENESIS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Krypton 555
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NMG-1840 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5901969432237
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘GENESIS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GENESIS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18155
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2024 11:58:42
The date of the most recent change of the data-sheet in Icecat's system
GENESIS NMG-1840 user manual (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (3.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points GENESIS Krypton 555 mouse Gaming Right-hand USB Type-A Optical 8000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming Optical 8000 DPI White
  • - Right-hand USB Type-A
  • - Scroll type: Wheel Buttons quantity: 7
  • - Power source: Cable 70.9" (1.8 m)
Long product name GENESIS Krypton 555 mouse Gaming Right-hand USB Type-A Optical 8000 DPI :
The short editorial description of GENESIS Krypton 555 mouse Gaming Right-hand USB Type-A Optical 8000 DPI

Gaming, Optical, Pixart PAW3333, 8000 DPI, 35 G, 1000 Hz, 8000 FPS, RGB, USB Type-A, 128 x 68 x 42 mm, 70 g, White
More>>>
GENESIS Krypton 555 mouse Gaming Right-hand USB Type-A Optical 8000 DPI:
The official marketing text of GENESIS Krypton 555 mouse Gaming Right-hand USB Type-A Optical 8000 DPI as supplied by the manufacturer

Krypton 555 is an ultra-light, programmable gaming mouse equipped with the innovative Pixart PMW3333 optical sensor and extremely durable mechanical switches with a lifespan of up to 60 million clicks. The ergonomic shape protects the wrists against strain and the RGB lighting allows you to personalize your space.

INNOVATIVE SENSOR
The heart of Krypton 555 is the top of the range Pixart PAW3333 optical sensor, whose capabilities will satisfy even the most demanding players. A maximum cursor tracking speed of 300 IPS with a maximum acceleration of 35G will deliver incredible performance and instant response in every game. In addition, the DPI button with 6 settings will allow you to instantly adjust the cursor speed to your preferences in the range between 200 to 8000 DPI.

RGB PRISMO EFFECT
The mouse has been enriched with an extremely impressive RGB backlight with PRISMO effect, which will illuminate your stand in a colour of your choice and give it a phenomenal character. All settings for the backlight can be easily configured using dedicated software.

UNBELIEVABLE DURABILITY
The mouse is equipped with extremely durable mechanical button switches with a lifespan of up to 60 million clicks. Switches in combination with abrasion resistant Paracord cable will guarantee durability for many years of intensive use.

PROGRAMMABLE BUTTONS
Krypton 555 has 7 programmable buttons, thanks to which one click can unleash an advanced combo. Assign your favourite functions and shortcuts to individual keys, record macros and gain an advantage over your opponents!

ERGONOMIC DESIGN
The contoured design of the mouse and its ergonomic shape will not strain the wrist during gameplay, meaning that even the longest gaming sessions will not tire your hand. Ultra-light body (70 g) will guarantee maximum control during fast movements. The shape of the mouse will especially please players using ‘Palm and Claw’ grips.

DEDICATED SOFTWARE
The advanced Krypton 555 software enables efficient configuration of parameters and assignment of numerous settings to profiles. Change DPI sensitivity, customize multi-colour RGB lighting, create and save macros, and configure each of the 7 programmable buttons! Create the perfect conditions to win!

BUILT-IN MEMORY
The mouse has a built-in memory, so you do not have to configure the settings every time you start the PC. Krypton 555 will remember all your settings even when connected to another computer, so you can easily take your mouse on a trip or to a tournament.

TWO COLOUR VERSIONS
Krypton 555 is available in two colour variants: black and white. Thanks to this, you can match the mouse to your preference give a unique atmosphere to your stand.

Short summary description GENESIS Krypton 555 mouse Gaming Right-hand USB Type-A Optical 8000 DPI:
This short summary of the GENESIS Krypton 555 mouse Gaming Right-hand USB Type-A Optical 8000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

GENESIS Krypton 555, Right-hand, Optical, USB Type-A, 8000 DPI, 8000 fps, White

Long summary description GENESIS Krypton 555 mouse Gaming Right-hand USB Type-A Optical 8000 DPI:
This is an auto-generated long summary of GENESIS Krypton 555 mouse Gaming Right-hand USB Type-A Optical 8000 DPI based on the first three specs of the first five spec groups.

GENESIS Krypton 555. Form factor: Right-hand. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 8000 DPI, Frame rate: 8000 fps, Buttons type: Pressed buttons, Buttons quantity: 7, Scroll type: Wheel, Acceleration (max): 35 G. Illumination color: Multi. Power source: Cable. Product color: White

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Gaming
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
8000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Programmable mouse buttons
Yes
Buttons quantity *
7
Number of programmable buttons
7
Button functions
Back, DPI switch, Forward
Buttons durability (million clicks)
60
Mouse tracking speed
300 ips
Customizable movement resolution
Yes
Acceleration (max)
35 G
Frame rate
8000 fps
Polling rate
1000 Hz
Built-in memory
Yes
Sensor type
Pixart PAW3333
Design
Form factor *
Right-hand
Ergonomic design
Yes
Design
Product color *
White
Surface coloration
Monochromatic
Material
Acrylonitrile butadiene styrene (ABS)
Feet material
Polytetrafluoroethylene (PTFE)
Illumination
Yes
Illumination color
Multi
Ergonomics
Cable length
70.9" (1.8 m)
Plug and Play
Yes
Power
Power source *
Cable
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows Vista, Windows XP
Linux operating systems supported
Yes
Mobile operating systems supported
Android
Weight & dimensions
Width
2.68" (68 mm)
Depth
5.04" (128 mm)
Height
1.65" (42 mm)
Weight
2.47 oz (70 g)
Packaging data
Quantity per pack *
1 pc(s)
Package type
Hanging box
Packaging content
User guide
Yes
Country Distributor
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)
Nederland 1 distributor(s)
España 1 distributor(s)