Tripp Lite logo

Tripp Lite U223-010-INT interface hub USB 2.0 Mini-B 480 Mbit/s Black

Data-sheet quality:
created/standardized by Icecat
Product views:
51308
Info modified on:
30 Sept 2024, 13:01:54
Bullet Points Tripp Lite U223-010-INT interface hub USB 2.0 Mini-B 480 Mbit/s Black:
  • - Supports USB 2.0 speeds up to 480 Mbps to ensure reliable data transfers
  • - International plug adapters allow connection to AC power all over the world
  • - Blue LED indicates the hub is receiving power from the included supply
  • - Compatible with most recent Windows and macOS versions
  • - Plug-and-play operation with no software required for easy, immediate installation
Guarantee:
3-year limited
Long product name Tripp Lite U223-010-INT interface hub USB 2.0 Mini-B 480 Mbit/s Black:

10-Port USB 2.0 Hub with Power Supply and International Plug Adapters

Tripp Lite U223-010-INT interface hub USB 2.0 Mini-B 480 Mbit/s Black:

USB 2.0 Hub Adds up to 10 USB Devices to Your Computer or Laptop
This USB hub with a sturdy plastic housing connects 10 USB devices, such as external hard drives, printers, keyboards/mice, MP3 players and barcode scanners, to your PC, laptop or other device with a USB-A port. The hub supports USB 2.0 data transfer rates up to 480 Mbps and is backward compatible with USB 1.1 devices. It provides easy-to-access USB ports to computers stored in cabinets, behind furniture or other hard-to-reach locations.

Plug-and-Play Hub Is Convenient to Use All Over the World
The U223-010-INT requires no software to download and install. It connects to a host computer with the included USB-A to USB-B cable and draws power through the included external power supply. A blue LED indicates the unit is receiving power. Four included international plug adapters (North America, United Kingdom, Europe and Australia) ensure you can use this hub almost anywhere.

Short summary description Tripp Lite U223-010-INT interface hub USB 2.0 Mini-B 480 Mbit/s Black:

Tripp Lite U223-010-INT, USB 2.0 Mini-B, USB 2.0, 480 Mbit/s, Black, Acrylonitrile butadiene styrene (ABS), 59.1" (1.5 m)

Long summary description Tripp Lite U223-010-INT interface hub USB 2.0 Mini-B 480 Mbit/s Black:

Tripp Lite U223-010-INT. Host interface: USB 2.0 Mini-B, Hub interfaces: USB 2.0. Data transfer rate: 480 Mbit/s, Product color: Black, Housing material: Acrylonitrile butadiene styrene (ABS). Power supply type: AC, Input voltage: 100 - 240 V, Input current: 1.5 A. Width: 1.31" (33.3 mm), Depth: 0.63" (16 mm), Height: 8.74" (222.1 mm). Quantity per pack: 1 pc(s), Package width: 9" (228.6 mm), Package depth: 3.2" (81.3 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.