location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P024-001-2 power cable Black 11.8" (0.3 m) NEMA 5-15P 2 x NEMA 5-15R

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Extension Cord Y Splitter, NEMA 5-15P to 2x NEMA 5-15R - Heavy Duty, 15A, 120V, 14 AWG, 1 ft. (0.3 m), Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P024-001-2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332268532 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37917
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:48:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tripp Lite P024-001-2 power cable Black 11.8" (0.3 m) NEMA 5-15P 2 x NEMA 5-15R
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Connects 2 devices to one AC outlet to save space and reduce cable clutter
  • - Recommended for powering dual computers, monitors or other home/office devices
  • - Adds 1 ft. to your existing power connection to add flexibility in placing devices
  • - Ideal replacement for a worn-out or missing extension cord Y splitter
  • - NEMA 5-15P plug connects to AC power; 5-15R ends connect to devices’ cords
Guarantee: Lifetime Limited Warranty
Long product name Tripp Lite P024-001-2 power cable Black 11.8" (0.3 m) NEMA 5-15P 2 x NEMA 5-15R :
The short editorial description of Tripp Lite P024-001-2 power cable Black 11.8" (0.3 m) NEMA 5-15P 2 x NEMA 5-15R

Extension Cord Y Splitter, NEMA 5-15P to 2x NEMA 5-15R - Heavy Duty, 15A, 120V, 14 AWG, 1 ft. (0.3 m), Black
More>>>
Tripp Lite P024-001-2 power cable Black 11.8" (0.3 m) NEMA 5-15P 2 x NEMA 5-15R:
The official marketing text of Tripp Lite P024-001-2 power cable Black 11.8" (0.3 m) NEMA 5-15P 2 x NEMA 5-15R as supplied by the manufacturer

Extension cord splitter allows two devices with NEMA 5-15P plugs to share one AC power input cord and one NEMA 5-15R outlet.

Y-Style Power Cord Splitter Connects 2 Devices with 5-15P Plugs to One AC Outlet
This extension cable splitter allows two devices with NEMA 5-15P plugs to share one AC input cord and one NEMA 5-15R outlet. The AC power splitter features a 5-15P plug for connecting to an AC power source and two 5-15R ends for connecting to devices’ power cords. By connecting two devices to one power outlet, the splitter frees up space in a PDU or surge protector, reduces cable clutter and allows welcome flexibility in placing equipment with respect to the outlet.

Heavy-Duty 14 AWG Cable Powers a Wide Variety of Essential Electronics
With this extension cord splitter, a single NEMA 5-15R outlet can power two devices, such as computers, monitors, scanners, printers, instrument amplifiers and other equipment in your home office, work space or dorm room. Ideal for areas where AC outlets are limited, such as rack cabinets, this extension cord Y splitter is compatible with Tripp Lite power cords.

Short summary description Tripp Lite P024-001-2 power cable Black 11.8" (0.3 m) NEMA 5-15P 2 x NEMA 5-15R:
This short summary of the Tripp Lite P024-001-2 power cable Black 11.8" (0.3 m) NEMA 5-15P 2 x NEMA 5-15R data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P024-001-2, 11.8" (0.3 m), NEMA 5-15P, 2 x NEMA 5-15R

Long summary description Tripp Lite P024-001-2 power cable Black 11.8" (0.3 m) NEMA 5-15P 2 x NEMA 5-15R:
This is an auto-generated long summary of Tripp Lite P024-001-2 power cable Black 11.8" (0.3 m) NEMA 5-15P 2 x NEMA 5-15R based on the first three specs of the first five spec groups.

Tripp Lite P024-001-2. Cable length: 11.8" (0.3 m), Connector 1: NEMA 5-15P, Connector 2: 2 x NEMA 5-15R

Features
Product color *
Black
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable length *
11.8" (0.3 m)
Connector 1 *
NEMA 5-15P
Connector 2 *
2 x NEMA 5-15R
Connector 1 form factor
Straight
Connector 2 form factor
Straight
AWG wire size
14
Number of conductors
3
Operational conditions
Operating temperature (T-T)
-20 - 60 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 80%
Sustainability
Sustainability compliance
Yes
Weight & dimensions
Diameter
0.366" (9.3 mm)
Packaging data
Quantity per pack
1 pc(s)
Package width
7" (177.8 mm)
Package depth
10" (254 mm)
Package height
1" (25.4 mm)
Package weight
6.35 oz (180 g)
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332268539
Compliance certificates
REACH, RoHS
Logistics data
Harmonized System (HS) code
8544.42.9010
Master (outer) case width
13" (330.2 mm)
Master (outer) case length
19" (482.6 mm)
Master (outer) case height
2.5" (63.5 mm)
Master (outer) case weight
4.06 lbs (1.84 kg)
Quantity per master (outer) case
10 pc(s)
Other features
Country of origin
China
Brand Image Article code product Stock Price from
Tripp Lite P006-C08-HG10 power cable Black 94.5" (2.4 m) NEMA 5-15P C13 coupler Tripp Lite P006-C08-HG10 power cable Black 94.5" (2.4 m) NEMA 5-15P C13 coupler
(show image)
P006-C08-HG10 Hospital-Grade Coiled Computer Power Cord Lead Cable, 10A, 18AWG (NEMA 5-15P to IEC-320-C13), 2.43 m (8-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-025-HG15 power cable Black 300" (7.62 m) NEMA 5-15P C13 coupler Tripp Lite P006-025-HG15 power cable Black 300" (7.62 m) NEMA 5-15P C13 coupler
(show image)
P006-025-HG15 Hospital-Grade Computer Power Cord Lead Cable, 15A, 14AWG (NEMA 5-15P to IEC-320-C13), 7.62 m (25-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-015-HG10 power cable Black 179.9" (4.57 m) NEMA 5-15P C13 coupler Tripp Lite P006-015-HG10 power cable Black 179.9" (4.57 m) NEMA 5-15P C13 coupler
(show image)
P006-015-HG10 Hospital-Grade Computer Power Cord Lead Cable, 10A, 18AWG (NEMA 5-15P to IEC-320-C13), 4.57 m (15-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-010-HG10 power cable Black 118.1" (3 m) NEMA 5-15P C13 coupler Tripp Lite P006-010-HG10 power cable Black 118.1" (3 m) NEMA 5-15P C13 coupler
(show image)
P006-010-HG10 P006-010-HG10 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-006-HG10 power cable Black 72" (1.83 m) NEMA 5-15P C13 coupler Tripp Lite P006-006-HG10 power cable Black 72" (1.83 m) NEMA 5-15P C13 coupler
(show image)
P006-006-HG10 Hospital-Grade Computer Power Cord Lead Cable, 10A, 18AWG (NEMA 5-15P to IEC-320-C13), 1.83 m (6-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-003-HG10 power cable Black 35.8" (0.91 m) NEMA 5-15P C13 coupler Tripp Lite P006-003-HG10 power cable Black 35.8" (0.91 m) NEMA 5-15P C13 coupler
(show image)
P006-003-HG10 Hospital-Grade Computer Power Cord Lead Cable, 10A, 18AWG (NEMA 5-15P to IEC-320-C13), 0.91 m (3-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P036-010-15A power cable Black 118.1" (3 m) C19 coupler C20 coupler Tripp Lite P036-010-15A power cable Black 118.1" (3 m) C19 coupler C20 coupler
(show image)
P036-010-15A P036-010-15A Power Extension Cord, C19 to C20 - Heavy-Duty, 15A, 250V, 14 AWG, 10 ft. (3.05 m), Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P036-006-15A power cable Black 70.9" (1.8 m) C19 coupler C20 coupler Tripp Lite P036-006-15A power cable Black 70.9" (1.8 m) C19 coupler C20 coupler
(show image)
P036-006-15A P036-006-15A Power Extension Cord, C19 to C20 - Heavy-Duty, 15A, 250V, 14 AWG, 6 ft. (1.83 m), Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P036-003-15A power cable Black 39.4" (1 m) C19 coupler C20 coupler Tripp Lite P036-003-15A power cable Black 39.4" (1 m) C19 coupler C20 coupler
(show image)
P036-003-15A P036-003-15A Power Extension Cord, C19 to C20 - Heavy-Duty, 15A, 250V, 14 AWG, 3 ft. (0.91 m), Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P032-003 power cable Black 39.4" (1 m) C13 coupler C20 coupler Tripp Lite P032-003 power cable Black 39.4" (1 m) C13 coupler C20 coupler
(show image)
P032-003 P032-003 C20 to C13 Power Cord for Computer - Heavy-Duty, 15A, 100-250V, 14 AWG, 3 ft. (0.91 m), Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)