location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U357-1M2-NVMEG2 storage drive enclosure SSD enclosure Gray M.2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U357-1M2-NVMEG2 M.2 SSD Enclosure for PlayStation 5 - USB 3.2 Gen 2, PCIe and NVMe, Aluminum Housing
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U357-1M2-NVMEG2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332273192 show
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27590
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:47:24
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U357-1M2-NVMEG2 storage drive enclosure SSD enclosure Gray M.2
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports multi-size M.2 SSD specs, PCIe and NVMe protocol, and UASP acceleration
  • - Dual USB-A connectors support USB 3.2 Gen 2 speeds up to 10 Gbps
  • - White LED indicates power and read/write status at a glance
  • - Aluminum housing maintains fast heat dissipation for stable data transfers
  • - Plug-and-play operation with no software required for easy, immediate installation
Guarantee: 1-year limited
Long product name Tripp Lite U357-1M2-NVMEG2 storage drive enclosure SSD enclosure Gray M.2 :
The short editorial description of Tripp Lite U357-1M2-NVMEG2 storage drive enclosure SSD enclosure Gray M.2

M.2 SSD Enclosure for PlayStation 5 - USB 3.2 Gen 2, PCIe and NVMe, Aluminum Housing
More>>>
Tripp Lite U357-1M2-NVMEG2 storage drive enclosure SSD enclosure Gray M.2:
The official marketing text of Tripp Lite U357-1M2-NVMEG2 storage drive enclosure SSD enclosure Gray M.2 as supplied by the manufacturer

Connects an M.2 Hard Drive to Your PlayStation to Achieve High 10G Speeds
This M.2 SSD Enclosure adds an external hard drive with high-speed data transmissions to your PlayStation 5® gaming console. Its USB-A connectors plug into the console’s rear USB ports, out of the way and designed not to block any adjacent ports. The pass-through USB connectors support fast USB 3.2 Gen 2 read/write speeds up to 10 Gbps, so you can save game files safely and quickly.

Transfers Data at Fast USB 3.2 Gen 2 Speeds with UASP Support
The U357-1M2-NVMEG2 supports USB 3.2 Gen 2 data transfer rates up to 10 Gbps, which is twice the speed of USB 3.2 Gen 1, to give you more data storage, retrieval and backup capacity.

Adds an Array of Memory Devices with No Tools Needed
The hot-swappable enclosure supports multi-size M.2 SSD specifications (42 mm, 60 mm and 80 mm), PCle and NVMe protocol, SSD TRIM and UASP acceleration, and M.2 M-Key and B&M-Key socket. A white LED lets you know when the power is on and the read/write function is occurring.

Just Plug and Play for Immediate Use Right Out of the Package
No software, drivers or external power supply is required. Just slide a compatible SSD card into the enclosure, replace the cover and connect the enclosure to your console. Silicone covers and an aluminum sheet are included to help keep the SSD card safe during use. The bus-powered U357-1M2-NVMEG2 is compatible with Windows 8, 10 and 11. The aluminum case is ventilated to maintain fast heat dissipation, which allows for stable, smooth file transfers.

Short summary description Tripp Lite U357-1M2-NVMEG2 storage drive enclosure SSD enclosure Gray M.2:
This short summary of the Tripp Lite U357-1M2-NVMEG2 storage drive enclosure SSD enclosure Gray M.2 data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U357-1M2-NVMEG2, SSD enclosure, M.2, M.2, 10 Gbit/s, USB connectivity, Gray

Long summary description Tripp Lite U357-1M2-NVMEG2 storage drive enclosure SSD enclosure Gray M.2:
This is an auto-generated long summary of Tripp Lite U357-1M2-NVMEG2 storage drive enclosure SSD enclosure Gray M.2 based on the first three specs of the first five spec groups.

Tripp Lite U357-1M2-NVMEG2. Product type: SSD enclosure. Number of storage drives supported: 1, Storage drive size: M.2, Supported storage drive interfaces: M.2. Data transfer rate: 10 Gbit/s. Product color: Gray

Storage
Number of storage drives supported *
1
Storage drive size *
M.2
Supported storage drive interfaces *
M.2
NVMe
Yes
Ports & interfaces
USB connectivity *
Yes
USB version
3.2 Gen 2 (3.1 Gen 2)
Design
Product type *
SSD enclosure
Product color *
Gray
Compatible products
PlayStation 5
Performance
Data transfer rate
10 Gbit/s
Country of origin
China
Power
Power source type
USB
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
10 - 85%
Operational conditions
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
4.72" (120 mm)
Depth
0.61" (15.5 mm)
Height
1.77" (45 mm)
Weight
4.23 oz (120 g)
Package width
1.18" (30 mm)
Package depth
3.94" (100.1 mm)
Package height
5.91" (150.1 mm)
Package weight
6.35 oz (180 g)
Packaging content
Cables included
USB
Manual
Yes
Technical details
Sustainability compliance
Yes
Compliance certificates
CE, Federal Communications Commission (FCC), REACH, RoHS, UKCA
Logistics data
Harmonized System (HS) code
8473.30.9100
Master (outer) case width
6.69" (169.9 mm)
Master (outer) case length
8.66" (220 mm)
Master (outer) case height
13" (329.9 mm)
Master (outer) case weight
9.48 lbs (4.3 kg)
Quantity per master (outer) case
20 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite U457-1M2-NVMEG2 storage drive enclosure SSD enclosure Black M.2 Tripp Lite U457-1M2-NVMEG2 storage drive enclosure SSD enclosure Black M.2
(show image)
U457-1M2-NVMEG2 U457-1M2-NVMEG2 USB-C to M.2 NVMe SSD (M-Key) Enclosure Adapter - USB 3.1 Gen 2 (10 Gbps), Thunderbolt 3, UASP 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)