location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv AutoView 400 (AV400R-8-EU) 8-port KVM switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AutoView 400 (AV400R-8-EU) 8-port KVM Switch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AV400R-8-EU
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117286
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:27:47
The date of the most recent change of the data-sheet in Icecat's system
Long product name Vertiv AutoView 400 (AV400R-8-EU) 8-port KVM switch :
The short editorial description of Vertiv AutoView 400 (AV400R-8-EU) 8-port KVM switch

Avocent AutoView 400 (AV400R-8-EU) 8-port KVM Switch
More>>>
Vertiv AutoView 400 (AV400R-8-EU) 8-port KVM switch:
The official marketing text of Vertiv AutoView 400 (AV400R-8-EU) 8-port KVM switch as supplied by the manufacturer

With embedded LongView extension technology, the AutoView 400 line lets you add a second user with full access to all of your servers. You can even locate the second user up to 500 feet away! An IT manager and a technician can troubleshoot and maintain servers from the server room or their office at any time. Want to troubleshoot a specific server with a co-worker? "Share Mode" lets two users view information on a single server at the same time and allows either user to have keyboard and mouse access to that server. The AutoView 400 line builds on Cybex's proven success with the AutoView line, including Keep Alive power safeguard, Hot Pluggability, multi-level security, on-screen display and FLASH upgrade capability.??Use a Cybex LongView Receiver to add a second user to the system up to 500 feet away from the AutoView unit.

Short summary description Vertiv AutoView 400 (AV400R-8-EU) 8-port KVM switch:
This short summary of the Vertiv AutoView 400 (AV400R-8-EU) 8-port KVM switch data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv AutoView 400 (AV400R-8-EU) 8-port KVM Switch, 1600 x 1200 pixels

Long summary description Vertiv AutoView 400 (AV400R-8-EU) 8-port KVM switch:
This is an auto-generated long summary of Vertiv AutoView 400 (AV400R-8-EU) 8-port KVM switch based on the first three specs of the first five spec groups.

Vertiv AutoView 400 (AV400R-8-EU) 8-port KVM Switch. Maximum resolution: 1600 x 1200 pixels, Video bandwidth: 85 Hz. Dimensions (WxDxH): 17.2 x 6.5 x 1.77" (437 x 165.1 x 45 mm), Compatibility: IBM PC/AT, PS/2, Sun + USB, Compliance industry standards: UL 1950, CSA C22.2 No. 950, EN60950

Performance
Maximum resolution *
1600 x 1200 pixels
Video bandwidth
85 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-20 - 50 °C
Other features
I/O ports
PS/2
Dimensions (WxDxH)
17.2 x 6.5 x 1.77" (437 x 165.1 x 45 mm)
Compatibility
IBM PC/AT, PS/2, Sun + USB
Compliance industry standards
UL 1950, CSA C22.2 No. 950, EN60950
Brand Image Article code product Stock Price from
Vertiv AutoView 1500 KVM switch White Vertiv AutoView 1500 KVM switch White
(show image)
AV1500-202 AutoView 1500 KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv 1160ES-INT 16-port KVM switch Rack mounting Vertiv 1160ES-INT 16-port KVM switch Rack mounting
(show image)
1160ES-INT 1160ES-INT 16-port KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv AutoView 400 2x8 KVM switch Vertiv AutoView 400 2x8 KVM switch
(show image)
AV400-8-EU AutoView 400 2x8 KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv AUTOVIEW 200 KVM switch Vertiv AUTOVIEW 200 KVM switch
(show image)
AV200-8A-EU AUTOVIEW 200 KVM SWITCH 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin OmniView Quad-Bus Series 2x8 KVM switch Rack mounting
(show image)
F1DE208CEA OmniView Quad-Bus Series 2x8 KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv AutoView 1x8 - 1 user, 8 systems, AutoView console switch KVM switch Vertiv AutoView 1x8 - 1 user, 8 systems, AutoView console switch KVM switch
(show image)
AV8C-EU AutoView 1x8 KVM Switch - 1 user, 8 systems, AutoView console switch 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv AutoView 200 2x8 - 2 users, 8 systems, switch with receiver KVM switch Vertiv AutoView 200 2x8 - 2 users, 8 systems, switch with receiver KVM switch
(show image)
AV200R-8-EU AutoView 200 2x8 KVM Switch - 2 users, 8 systems, switch with receiver 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Omniview Pro2 Series 8-Port KVM switch Rack mounting
(show image)
F1DA108TEA Omniview Pro2 Series 8-Port KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Omniview Pro2 Series 4-Port KVM switch
(show image)
F1DA104TEA Omniview Pro2 Series 4-Port KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)