location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ACT SB2412 USB cable USB 2.0 70.9" (1.8 m) USB A Mini-USB B Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ACT Check ‘ACT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 A male - USB mini B5 male 1.80 m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SB2412 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8716065188929
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘ACT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ACT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73452
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 14:20:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ACT SB2412 USB cable USB 2.0 70.9" (1.8 m) USB A Mini-USB B Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 70.9" (1.8 m)
  • - USB A Straight Male
  • - Mini-USB B Straight Male
  • - USB 2.0 480 Mbit/s
  • - Black
  • - 1 pc(s)
Guarantee: 5 Years
Long product name ACT SB2412 USB cable USB 2.0 70.9" (1.8 m) USB A Mini-USB B Black :
The short editorial description of ACT SB2412 USB cable USB 2.0 70.9" (1.8 m) USB A Mini-USB B Black

USB 2.0 A male - USB mini B5 male 1.80 m
More>>>
ACT SB2412 USB cable USB 2.0 70.9" (1.8 m) USB A Mini-USB B Black:
The official marketing text of ACT SB2412 USB cable USB 2.0 70.9" (1.8 m) USB A Mini-USB B Black as supplied by the manufacturer

Our strong business relations with both our suppliers in the far east and our clients in Europe is our major source of information on the latest developments in the market. These information channels provide the know-how to establish a state of the art product range.
Intronics has been ISO 9001: 2000 certified by Lloyd’s. Our procedures guaranty our customers a steady performance. Since years we prove that this didn’t decrease our flexibility.

Intronics offers a wide variety of USB cables.

Short summary description ACT SB2412 USB cable USB 2.0 70.9" (1.8 m) USB A Mini-USB B Black:
This short summary of the ACT SB2412 USB cable USB 2.0 70.9" (1.8 m) USB A Mini-USB B Black data-sheet is auto-generated and uses the product title and the first six key specs.

ACT SB2412, 70.9" (1.8 m), USB A, Mini-USB B, USB 2.0, Male/Male, Black

Long summary description ACT SB2412 USB cable USB 2.0 70.9" (1.8 m) USB A Mini-USB B Black:
This is an auto-generated long summary of ACT SB2412 USB cable USB 2.0 70.9" (1.8 m) USB A Mini-USB B Black based on the first three specs of the first five spec groups.

ACT SB2412. Cable length: 70.9" (1.8 m). Connector 1: USB A, Connector 2: Mini-USB B, USB version: USB 2.0, Connector gender: Male/Male, Maximum data transfer rate: 0.48 Gbit/s, Product color: Black

Features
USB version *
USB 2.0
Connector 1 *
USB A
Connector 2 *
Mini-USB B
Connector gender
Male/Male
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Features
Maximum data transfer rate
480 Mbit/s
Maximum data transfer rate
0.48 Gbit/s
Product color *
Black
Weight & dimensions
Cable length *
70.9" (1.8 m)
Packaging content
Quantity per pack *
1 pc(s)
Logistics data
Harmonized System (HS) code
84733080
Brand Image Article code product Stock Price from
ACT USB 1.1 cable, A - B 3m USB cable 118.1" (3 m) Ivory ACT USB 1.1 cable, A - B 3m USB cable 118.1" (3 m) Ivory
(show image)
SB1330 USB 1.1 cable, A - B 3m 0.00
(excl. VAT)
0 (incl. VAT)
ACT SB2205 USB cable USB 2.0 196.9" (5 m) USB A Ivory ACT SB2205 USB cable USB 2.0 196.9" (5 m) USB A Ivory
(show image)
SB2205 USB 2.0 A male - USB A female ivory 5.00 m 0.00
(excl. VAT)
0 (incl. VAT)
ACT USB 2.0 cable, A - Miniature B 3m USB cable 118.1" (3 m) Black ACT USB 2.0 cable, A - Miniature B 3m USB cable 118.1" (3 m) Black
(show image)
SB2433 USB 2.0 cable, A - Miniature B 3m 0.00
(excl. VAT)
0 (incl. VAT)
ACT USB 2.0 cable, A - Miniature B 5m USB cable 196.9" (5 m) Black ACT USB 2.0 cable, A - Miniature B 5m USB cable 196.9" (5 m) Black
(show image)
SB2435 USB 2.0 cable, A - Miniature B 5m 0.00
(excl. VAT)
0 (incl. VAT)
ACT USB 1.1 cable, A - B 1.8m USB cable 70.9" (1.8 m) Ivory ACT USB 1.1 cable, A - B 1.8m USB cable 70.9" (1.8 m) Ivory
(show image)
SB1300 USB 1.1 cable, A - B 1.8m 0.00
(excl. VAT)
0 (incl. VAT)
ACT USB 1.1 cable, A - B 5m USB cable 196.9" (5 m) Ivory ACT USB 1.1 cable, A - B 5m USB cable 196.9" (5 m) Ivory
(show image)
SB1350 USB 1.1 cable, A - B 5m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
Belgium 1 distributor(s)
United Kingdom 1 distributor(s)