location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Nvidia T1000 8 GB GDDR6

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Nvidia T1000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4X61J52233
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892052913 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123124
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2024 14:56:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo Nvidia T1000 8 GB GDDR6
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 8GB of GDDR6 memory
  • - Peak memory bandwidth up to 160GB/s
  • - Support 4 simultaneous display and up to 5K resolution with VESA® DisplayPort® connectors
  • - DisplayPort with audio
  • - PCI Express Interface: PCIe 3.0 x 16
Long product name Lenovo Nvidia T1000 8 GB GDDR6 :
The short editorial description of Lenovo Nvidia T1000 8 GB GDDR6

Nvidia T1000 8GB 4xmDP
More>>>
Lenovo Nvidia T1000 8 GB GDDR6:
The official marketing text of Lenovo Nvidia T1000 8 GB GDDR6 as supplied by the manufacturer

Nvidia T1000 8GB 4xmDP Graphics Card is powered by NVIDIA Turing graphics processing unit (GPU) technology and 8GB of GGDR6 memory. The NVIDIA T1000 graphics board is targeted for professional CAD, DCC and visualization designers, engineers, and users. Get the budget friendly high performing graphics board to drive today’s demanding professional workflows in a compact footprint.

Short summary description Lenovo Nvidia T1000 8 GB GDDR6:
This short summary of the Lenovo Nvidia T1000 8 GB GDDR6 data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Nvidia T1000, T1000, 8 GB, GDDR6, 7680 x 4320 pixels, PCI Express x16 3.0, 1 fan(s)

Long summary description Lenovo Nvidia T1000 8 GB GDDR6:
This is an auto-generated long summary of Lenovo Nvidia T1000 8 GB GDDR6 based on the first three specs of the first five spec groups.

Lenovo Nvidia T1000. Graphics processor family: NVIDIA, Graphics processor: T1000. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR6. Maximum resolution: 7680 x 4320 pixels. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 1 fan(s)

Processor
Graphics processor family *
NVIDIA
Graphics processor *
T1000
Maximum resolution *
7680 x 4320 pixels
Memory
Discrete graphics card memory *
8 GB
Graphics card memory type *
GDDR6
Memory bandwidth (max)
160 GB/s
Ports & interfaces
Interface type *
PCI Express x16 3.0
Mini DisplayPorts quantity
4
DisplayPort version
1.4a
Design
Cooling type *
Active
Number of fans
1 fan(s)
Design
Number of slots
1
Certification
BSMI, FCC, ICES, CE, VCCI, KCC, RCM, CB, Morocco
Power
Power consumption (max)
50 W
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Weight
4.8 oz (136 g)
Length
6.14" (155.9 mm)
Height
2.71" (68.9 mm)
Packaging data
Package width
12.8" (325 mm)
Package depth
7.68" (195 mm)
Package height
3.35" (85 mm)
Country Distributor
Nederland 4 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Polska 2 distributor(s)
Sverige 2 distributor(s)
España 1 distributor(s)
Hrvatska 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)