Tripp Lite logo

Tripp Lite N823L-03M-MG InfiniBand/fibre optic cable 117.7" (2.99 m) SN LC OFNR Aqua color, Magenta, White

Data-sheet quality:
created/standardized by Icecat
Product views:
49260
Info modified on:
10 Aug 2024, 10:53:45
Bullet Points Tripp Lite N823L-03M-MG InfiniBand/fibre optic cable 117.7" (2.99 m) SN LC OFNR Aqua color, Magenta, White:
  • - Duplex SN connector optimized for the latest 400 Gb OSFP/QSFP-DD transceivers
  • - Space-saving SN plug is 4x smaller than duplex LC for easier cable management
  • - Switchable SN connectors allow polarity conversion without tools or re-termination
  • - Backward compatible with 40/100 Gb networks to facilitate future-proofing
  • - Magenta LSZH jacket allows fast, easy identification in a crowded switch or patch panel
Guarantee:
Lifetime limited
Long product name Tripp Lite N823L-03M-MG InfiniBand/fibre optic cable 117.7" (2.99 m) SN LC OFNR Aqua color, Magenta, White:

40/100/400G Multimode 50/125 OM4 Fiber Optic Cable (Duplex SN-PC to Duplex LC-PC M/M), LSZH, Magenta, 3 m (9.8 ft.)

Tripp Lite N823L-03M-MG InfiniBand/fibre optic cable 117.7" (2.99 m) SN LC OFNR Aqua color, Magenta, White:

40/100/400 GbE Cable Supports High Bandwidths for High-Density Data Networking
The N823L-03M-MG is a premium multimode fiber optic cable that supports 400 Gb Ethernet speeds for transmitting data and voice signals over short distances. As the amount of traffic in data networks grows, so does the need for next-generation devices and fiber cables to support much higher bandwidths in hyperscale, edge, enterprise and colocation data center interconnect (DCI) applications where density and speed are both very important. This OM4 cable is an ideal choice for 400 Gb Ethernet applications. It is also backward compatible with 40 Gb and 100 Gb networks, so you can future-proof your current application for an eventual upgrade to 400 Gb.

Compact SN Connector Designed for the Latest OSFP/QSFP-DD Transceivers
One cable end features an SN connector, which is four times smaller than the standard duplex LC connector on the other end. The SN connector provides individual and independent duplex fiber support for an OSFP/QSFP-DD transceiver. The push/pull boot encourages dense vertical stacking within a crowded patch panel or switch and makes the cable easy to install or remove with just one hand. The switchable SN/PC duplex end lets you make quick polarity changes in the field without tools or the need to re-terminate the connectors.

Magenta-Colored Jacket Helps Avoid Misidentification That Can Cause Costly Downtime
The OM4-rated cable has a magenta jacket to identify it as multimode in a crowded patch panel or switch and prevent it from becoming accidentally disconnected. The round low-smoke zero-halogen (LSZH) jacket limits the amount of toxic smoke emitted in case of combustion, making it suitable for poorly ventilated areas.

Short summary description Tripp Lite N823L-03M-MG InfiniBand/fibre optic cable 117.7" (2.99 m) SN LC OFNR Aqua color, Magenta, White:

Tripp Lite N823L-03M-MG, 117.7" (2.99 m), OFNR, OM4, SN, LC

Long summary description Tripp Lite N823L-03M-MG InfiniBand/fibre optic cable 117.7" (2.99 m) SN LC OFNR Aqua color, Magenta, White:

Tripp Lite N823L-03M-MG. Cable length: 117.7" (2.99 m), Cable type: OFNR, Fiber optic type: OM4, Connector 1: SN, Connector 2: LC, Core diameter: 50 µm, Full duplex

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.