location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N823L-02M-MG InfiniBand/fibre optic cable 79.1" (2.01 m) SN LC OFNR Aqua color, Magenta, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N823L-02M-MG 40/100/400G Multimode 50/125 OM4 Fiber Optic Cable (Duplex SN-PC to Duplex LC-PC M/M), LSZH, Magenta, 2 m (6.6 ft.)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N823L-02M-MG show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332274632 show
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43078
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 12:01:05
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N823L-02M-MG InfiniBand/fibre optic cable 79.1" (2.01 m) SN LC OFNR Aqua color, Magenta, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Duplex SN connector optimized for the latest 400 Gb OSFP/QSFP-DD transceivers
  • - Space-saving SN plug is 4x smaller than duplex LC for easier cable management
  • - Switchable SN connectors allow polarity conversion without tools or re-termination
  • - Backward compatible with 40/100 Gb networks to facilitate future-proofing
  • - Magenta LSZH jacket allows fast, easy identification in a crowded switch or patch panel
Guarantee: Lifetime limited
Long product name Tripp Lite N823L-02M-MG InfiniBand/fibre optic cable 79.1" (2.01 m) SN LC OFNR Aqua color, Magenta, White :
The short editorial description of Tripp Lite N823L-02M-MG InfiniBand/fibre optic cable 79.1" (2.01 m) SN LC OFNR Aqua color, Magenta, White

40/100/400G Multimode 50/125 OM4 Fiber Optic Cable (Duplex SN-PC to Duplex LC-PC M/M), LSZH, Magenta, 2 m (6.6 ft.)
More>>>
Tripp Lite N823L-02M-MG InfiniBand/fibre optic cable 79.1" (2.01 m) SN LC OFNR Aqua color, Magenta, White:
The official marketing text of Tripp Lite N823L-02M-MG InfiniBand/fibre optic cable 79.1" (2.01 m) SN LC OFNR Aqua color, Magenta, White as supplied by the manufacturer

40/100/400 GbE Cable Supports High Bandwidths for High-Density Data Networking
The N823L-02M-MG is a premium multimode fiber optic cable that supports 400 Gb Ethernet speeds for transmitting data and voice signals over short distances. As the amount of traffic in data networks grows, so does the need for next-generation devices and fiber cables to support much higher bandwidths in hyperscale, edge, enterprise and colocation data center interconnect (DCI) applications where density and speed are both very important. This OM4 cable is an ideal choice for 400 Gb Ethernet applications. It is also backward compatible with 40 Gb and 100 Gb networks, so you can future-proof your current application for an eventual upgrade to 400 Gb.

Compact SN Connector Designed for the Latest OSFP/QSFP-DD Transceivers
One cable end features an SN connector, which is four times smaller than the standard duplex LC connector on the other end. The SN connector provides individual and independent duplex fiber support for an OSFP/QSFP-DD transceiver. The push/pull boot encourages dense vertical stacking within a crowded patch panel or switch and makes the cable easy to install or remove with just one hand. The switchable SN/PC duplex end lets you make quick polarity changes in the field without tools or the need to re-terminate the connectors.

Magenta-Colored Jacket Helps Avoid Misidentification That Can Cause Costly Downtime
The OM4-rated cable has a magenta jacket to identify it as multimode in a crowded patch panel or switch and prevent it from becoming accidentally disconnected. The round low-smoke zero-halogen (LSZH) jacket limits the amount of toxic smoke emitted in case of combustion, making it suitable for poorly ventilated areas.

Short summary description Tripp Lite N823L-02M-MG InfiniBand/fibre optic cable 79.1" (2.01 m) SN LC OFNR Aqua color, Magenta, White:
This short summary of the Tripp Lite N823L-02M-MG InfiniBand/fibre optic cable 79.1" (2.01 m) SN LC OFNR Aqua color, Magenta, White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N823L-02M-MG, 79.1" (2.01 m), OFNR, OM4, SN, LC

Long summary description Tripp Lite N823L-02M-MG InfiniBand/fibre optic cable 79.1" (2.01 m) SN LC OFNR Aqua color, Magenta, White:
This is an auto-generated long summary of Tripp Lite N823L-02M-MG InfiniBand/fibre optic cable 79.1" (2.01 m) SN LC OFNR Aqua color, Magenta, White based on the first three specs of the first five spec groups.

Tripp Lite N823L-02M-MG. Cable length: 79.1" (2.01 m), Cable type: OFNR, Fiber optic type: OM4, Connector 1: SN, Connector 2: LC, Core diameter: 50 µm, Full duplex

Brand Image Article code product Stock Price from
Tripp Lite N820-01M-IND InfiniBand/fibre optic cable 39.4" (1 m) LC Aqua color Tripp Lite N820-01M-IND InfiniBand/fibre optic cable 39.4" (1 m) LC Aqua color
(show image)
N820-01M-IND N820-01M-IND 10Gb Rigid Industrial Duplex Multimode 50/125 OM3 Fiber Patch Cable (LC/LC) - IP68, Aqua, 1 m (3 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-10M-IND InfiniBand/fibre optic cable 393.7" (10 m) LC Aqua color Tripp Lite N820-10M-IND InfiniBand/fibre optic cable 393.7" (10 m) LC Aqua color
(show image)
N820-10M-IND N820-10M-IND 10Gb Rigid Industrial Duplex Multimode 50/125 OM3 Fiber Patch Cable (LC/LC) - IP68, Aqua, 10 m (32.8 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-02M-IND InfiniBand/fibre optic cable 78.7" (2 m) LC Aqua color Tripp Lite N820-02M-IND InfiniBand/fibre optic cable 78.7" (2 m) LC Aqua color
(show image)
N820-02M-IND N820-02M-IND 10Gb Rigid Industrial Duplex Multimode 50/125 OM3 Fiber Patch Cable (LC/LC) - IP68, Aqua, 2 m (6.6 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N846-08N-C2B InfiniBand/fibre optic cable 7.87" (0.2 m) MTP OFNP Magenta Tripp Lite N846-08N-C2B InfiniBand/fibre optic cable 7.87" (0.2 m) MTP OFNP Magenta
(show image)
N846-08N-C2B N846-08N-C2B MTP/MPO Parallel Optics Base-8 Migration Fiber Adapter, Polarity C to B, 12 Fiber, 40GB/100GB, OM4 M/F, Magenta, 8 in. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N858-61M-3X8-MG InfiniBand/fibre optic cable 2401.6" (61 m) MTP Black, Magenta Tripp Lite N858-61M-3X8-MG InfiniBand/fibre optic cable 2401.6" (61 m) MTP Black, Magenta
(show image)
N858-61M-3X8-MG N858-61M-3X8-MG MTP/MPO Multimode Base-8 Trunk Cable, 24-Strand, 40GB/100GB, 40/100GBASE-SR4, OM4 Plenum-Rated (3xF/3xF), Push/Pull Tab, Magenta, 61 m (200 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N858-23M-3X8-MG InfiniBand/fibre optic cable 905.5" (23 m) MTP Black, Magenta Tripp Lite N858-23M-3X8-MG InfiniBand/fibre optic cable 905.5" (23 m) MTP Black, Magenta
(show image)
N858-23M-3X8-MG N858-23M-3X8-MG MTP/MPO Multimode Base-8 Trunk Cable, 24-Strand, 40GB/100GB, 40/100GBASE-SR4, OM4 Plenum-Rated (3xF/3xF), Push/Pull Tab, Magenta, 23 m (75 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N858-15M-3X8-MG InfiniBand/fibre optic cable 590.6" (15 m) MTP Black, Magenta Tripp Lite N858-15M-3X8-MG InfiniBand/fibre optic cable 590.6" (15 m) MTP Black, Magenta
(show image)
N858-15M-3X8-MG N858-15M-3X8-MG MTP/MPO Multimode Base-8 Trunk Cable, 24-Strand, 40GB/100GB, 40/100GBASE-SR4, OM4 Plenum-Rated (3xF/3xF), Push/Pull Tab, Magenta, 15 m (49 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N845-15M-12-MG InfiniBand/fibre optic cable 590.6" (15 m) MPO/MTP CMP Black, Magenta Tripp Lite N845-15M-12-MG InfiniBand/fibre optic cable 590.6" (15 m) MPO/MTP CMP Black, Magenta
(show image)
N845-15M-12-MG N845-15M-12-MG 100G MTP/MPO Multimode OM4 Plenum-Rated Fiber Optic Cable (F/F), 12 Fiber, 40/100GBASE-SR4, Push/Pull Tabs, Magenta, 15 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N845-10M-12-MG InfiniBand/fibre optic cable 393.7" (10 m) MPO/MTP CMP Black, Magenta Tripp Lite N845-10M-12-MG InfiniBand/fibre optic cable 393.7" (10 m) MPO/MTP CMP Black, Magenta
(show image)
N845-10M-12-MG N845-10M-12-MG 100G MTP/MPO Multimode OM4 Plenum-Rated Fiber Optic Cable (F/F), 12 Fiber, 40/100GBASE-SR4, Push/Pull Tabs, Magenta, 10 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N845-05M-8L-MG InfiniBand/fibre optic cable 196.9" (5 m) MPO/MTP 8x LC CMP Black, Magenta, Turquoise Tripp Lite N845-05M-8L-MG InfiniBand/fibre optic cable 196.9" (5 m) MPO/MTP 8x LC CMP Black, Magenta, Turquoise
(show image)
N845-05M-8L-MG N845-05M-8L-MG 40G MTP/MPO to 4xLC Fan-Out OM4 Plenum-Rated Fiber Optic Cable, 40GBASE-SR4, Push/Pull Tabs, Magenta, 5 m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)