HP logo

HP Latex 2700/FS Ink Collector Foams Kit

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40206
Info modified on:
12 Nov 2024, 03:14:38
Bullet Points HP Latex 2700/FS Ink Collector Foams Kit:
  • - Expand your offering with an accessory that allows your HP Latex Printer to print on a greater range of materials.
  • - Produce brilliant prints - even on porous textiles.
Long product name HP Latex 2700/FS Ink Collector Foams Kit:

Latex 2700/FS Ink Collector Foams Kit

HP Latex 2700/FS Ink Collector Foams Kit:

Replaceable foams used with the ink collector in the Textile Kit Accessory.

Short summary description HP Latex 2700/FS Ink Collector Foams Kit:

HP Latex 2700/FS Ink Collector Foams Kit, 22.8" (580 mm), 7.48" (190 mm), 5.12" (130 mm), 11 lbs (5 kg)

Long summary description HP Latex 2700/FS Ink Collector Foams Kit:

HP Latex 2700/FS Ink Collector Foams Kit. Package width: 22.8" (580 mm), Package depth: 7.48" (190 mm), Package height: 5.12" (130 mm)

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.