ClickTronic 44923 HDMI cable 39.4" (1 m) DisplayPort HDMI Type A (Standard) Black

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11138
Info modified on:
12 Mar 2024, 11:37:37
Bullet Points ClickTronic 44923 HDMI cable 39.4" (1 m) DisplayPort HDMI Type A (Standard) Black:
  • - DisplayPort-to-HDMI cable connects external monitors and projectors to PC, laptop or Mac
  • - UHD signal transmission with 4K @ 60 Hz (2160p) and WUXGA @ 60 Hz (1200p) for crystal-clear sound and razor-sharp video and image quality
  • - Monitor cable with max. transfer rate of up to 10.2 Gbit/s and HDR for an optimal entertainment experience
  • - Integrated signal amplifier prevents signal loss, making the Clicktronic cable especially suitable for bridging longer distances
  • - 24-carat gold-plated DisplayPort connectors for minimal transmission resistance and smooth image transmission without delays
  • - DisplayPort connector with mechanical connector lock prevents loose contacts
  • - Signal direction: Due to the integrated signal amplifier, the DisplayPort cable must be connected so that the printed triangles point from the transmitter (e.g. PC) to the receiver (e.g. monitor)
Guarantee:
10 years
Long product name ClickTronic 44923 HDMI cable 39.4" (1 m) DisplayPort HDMI Type A (Standard) Black:

Premium cable, 1x DisplayPort plug/1x HDMI plug, 1 m, 4K @ 60 Hz

Short summary description ClickTronic 44923 HDMI cable 39.4" (1 m) DisplayPort HDMI Type A (Standard) Black:

ClickTronic 44923, 39.4" (1 m), DisplayPort, HDMI Type A (Standard), 10.2 Gbit/s, Black

Long summary description ClickTronic 44923 HDMI cable 39.4" (1 m) DisplayPort HDMI Type A (Standard) Black:

ClickTronic 44923. Cable length: 39.4" (1 m), Connector 1: DisplayPort, Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Gold, Data transfer rate: 10.2 Gbit/s, Product color: Black

Video
Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.