location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI RX1550-TD256EH graphics card GDDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RX1550-TD256EH
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RX1550-TD256EH
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149865
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:59:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MSI RX1550-TD256EH graphics card GDDR2
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - GDDR2
  • - 3840 x 2400 pixels 64 bit 800 MHz
  • - DirectX version: 9.0 OpenGL version: 2.0
Long product name MSI RX1550-TD256EH graphics card GDDR2 :
The short editorial description of MSI RX1550-TD256EH graphics card GDDR2

Radeon X1550 - PCI-E Graphic Card 256MB
More>>>
MSI RX1550-TD256EH graphics card GDDR2:
The official marketing text of MSI RX1550-TD256EH graphics card GDDR2 as supplied by the manufacturer

HyperMemory Support for ATI IGP ASICs (for WinXP and Vista)
HyperMemory is ATI's latest technology for utilizing and managing system memory extension to the UMA memory or side-port memory (where supported). This feature allows customers to utilize system memory more efficiently and get better performance at lower cost.
Graphics card memory enhanced by HyperMemory Technolog for reference only.
The information shown below is based on Windows XP only.

SHADER Technology
- Support for Microsoft® DirectX® 9.0 programmable vertex and pixel shaders in hardware.
- Shader Model 3.0 vertex and pixel shader support:
- Full speed 32-bit floating point processing.
- High dynamic range rendering with floating point blending and anti-aliasing support.
- High performance dynamic branching and flow control.
- Complete feature set also supported in OpenGL® 2.0.

3Dc+™ Advanced Texture Compression
- High quality 4:1 compression for normal maps and luminance maps.
- Works with any single-channel or two-channel data format.

Next-Generation HYPER Z™ Technology
- Hierarchical Z-Buffer with Early Z Test.
- Lossless Z-Buffer Compression (up to 48:1).
- Fast Z-Buffer Clear.
- Z Cache optimized for real-time shadow rendering.
- Optimized for performance at high display resolutions, up to and including widescreen HDTV.

Avivo™ Video and Display Engine
- New advanced video capabilities, including high fidelity gamma, color correction and scaling.
- Dual independent display controllers that support true 30-bpp throughout the display pipe.
- Full symmetry on both heads.
- Each display controller supports display resolutions beyond 2560x1600.
- Advanced DVI capabilities, including 10-bit, 16-bit HDR output.
- YPrPb component output for direct drive of HDTV displays.
- Seamless integration of pixel shaders with video in real time.
- VIDEOSOAP™ noise removal filtering for captured video.
- MPEG1/2/4 decode and encode acceleration.
- DXVA support.
- Hardware motion compensation, iDCT, DCT and color space conversion.
- All-format DTV/HDTV decoding.
- Adaptive per-pixel de-interlacing and frame rate conversion (temporal filtering).

Anti-Aliasing and Anisotropic Filtering
- 2x/4x/6x Anti-Aliasing modes:
- Sparse multi-sample algorithm with gamma correction, programmable sample patterns, and centroid sampling.
- New adaptive anti-aliasing mode.
- Temporal anti-aliasing.
- Lossless color compression (up to 6:1) at all resolutions, up to and including wide screen HDTV.
- 2x/4x/8x/16x Anisotropic Filtering modes:
- Up to 128-tap texture filtering.
- Adaptive algorithm with performance and quality options.

PERFORMANCES
- Memory interface: 64-bit
- Engine Clock Speed: 550MHz
- Memory Clock Speed: 800MHz
- Pixel Shader Processor: 4
- Vertex Shader Processor: 2

Short summary description MSI RX1550-TD256EH graphics card GDDR2:
This short summary of the MSI RX1550-TD256EH graphics card GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

MSI RX1550-TD256EH, GDDR2, 64 bit, 800 MHz, 3840 x 2400 pixels

Long summary description MSI RX1550-TD256EH graphics card GDDR2:
This is an auto-generated long summary of MSI RX1550-TD256EH graphics card GDDR2 based on the first three specs of the first five spec groups.

MSI RX1550-TD256EH. Processor frequency: 550 MHz. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 800 MHz. Maximum resolution: 3840 x 2400 pixels. DirectX version: 9.0, OpenGL version: 2.0

Processor
Processor frequency *
550 MHz
Maximum resolution *
3840 x 2400 pixels
Memory
Graphics card memory type *
GDDR2
Memory bus *
64 bit
Memory clock speed
800 MHz
Ports & interfaces
Dual VGA
No
TV-out
Yes
DVI ports quantity
1
Performance
DirectX version *
9.0
Shader model version *
3.0
OpenGL version *
2.0
Full HD
Yes
Packaging content
Bundled software
ThinSoft Adobe Acrobat Reader MSI Live
Other features
Mac compatibility
No
Compatible operating systems
Windows XP, Vista
Brand Image Article code product Stock Price from
Colorful

Colorful GF9300GS NVIDIA GDDR2
(show image)
93GS/022G30P GF9300GS 0.00
(excl. VAT)
0 (incl. VAT)
Colorful

Colorful GF9300GS NVIDIA GDDR
(show image)
93GS/022B25 GF9300GS 0.00
(excl. VAT)
0 (incl. VAT)
BFG Tech

BFG Tech BFGE86256GTSOCE graphics card GeForce 8600 GTS GDDR3
(show image)
BFGE86256GTSOCE BFGE86256GTSOCE 0.00
(excl. VAT)
0 (incl. VAT)
BFG Tech

BFG Tech BFGE86256GTOCFE graphics card GeForce 8600 GT GDDR3
(show image)
BFGE86256GTOCFE BFGE86256GTOCFE 0.00
(excl. VAT)
0 (incl. VAT)
BFG Tech

BFG Tech BFGE86256GTOCE graphics card GeForce 8600 GT GDDR3
(show image)
BFGE86256GTOCE BFGE86256GTOCE 0.00
(excl. VAT)
0 (incl. VAT)
BFG Tech

BFG Tech BFGE86256GTSOC2FE graphics card GeForce 8600 GTS GDDR3
(show image)
BFGE86256GTSOC2FE BFGE86256GTSOC2FE 0.00
(excl. VAT)
0 (incl. VAT)
BFG Tech

BFG Tech BFGE86256GTSOCFE graphics card GeForce 8600 GTS GDDR3
(show image)
BFGE86256GTSOCFE BFGE86256GTSOCFE 0.00
(excl. VAT)
0 (incl. VAT)
BFG Tech

BFG Tech BFGE86512GTOC2FE graphics card GeForce 8600 GTS GDDR3
(show image)
BFGE86512GTOC2FE BFGE86512GTOC2FE 0.00
(excl. VAT)
0 (incl. VAT)