location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Imation 4mm Head Cleaning Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Imation Check ‘Imation’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4mm Head Cleaning Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45382 show
Show alternative article codes used in the online market place
Category:
Materials used for cleaning.
Cleaning Media Check ‘Imation’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Imation: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18988
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Imation 4mm Head Cleaning Cartridge :
The short editorial description of Imation 4mm Head Cleaning Cartridge

4mm Head Cleaning Cartridge
More>>>
Short summary description Imation 4mm Head Cleaning Cartridge:
This short summary of the Imation 4mm Head Cleaning Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

Imation 4mm Head Cleaning Cartridge, 0.157" (4 mm), 4mm DDS & DataDAT

Long summary description Imation 4mm Head Cleaning Cartridge:
This is an auto-generated long summary of Imation 4mm Head Cleaning Cartridge based on the first three specs of the first five spec groups.

Imation 4mm Head Cleaning Cartridge. Tape size: 0.157" (4 mm), Compatibility: 4mm DDS & DataDAT

Brand Image Article code product Stock Price from
Imation

Imation Ultrium-LTO Universal Cleaning Cartridge labelled
(show image)
16603 Ultrium-LTO Universal Cleaning Cartridge labelled 0.00
(excl. VAT)
0 (incl. VAT)
Imation

Imation 16332 cleaning media
(show image)
16332 16332 0.00
(excl. VAT)
0 (incl. VAT)