location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Imation DDS-2 120 Blank data tape 0.15" (3.81 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Imation Check ‘Imation’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DDS-2 120
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
84980231264C
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Imation: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7152
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Long product name Imation DDS-2 120 Blank data tape 0.15" (3.81 mm) :
The short editorial description of Imation DDS-2 120 Blank data tape 0.15" (3.81 mm)

DDS 2 data cartridge 8GB
More>>>
Short summary description Imation DDS-2 120 Blank data tape 0.15" (3.81 mm):
This short summary of the Imation DDS-2 120 Blank data tape 0.15" (3.81 mm) data-sheet is auto-generated and uses the product title and the first six key specs.

Imation DDS-2 120, Blank data tape, 8 GB, Black, 0.15" (3.81 mm), 4724.4" (120 m), 5 - 45 °C

Long summary description Imation DDS-2 120 Blank data tape 0.15" (3.81 mm):
This is an auto-generated long summary of Imation DDS-2 120 Blank data tape 0.15" (3.81 mm) based on the first three specs of the first five spec groups.

Imation DDS-2 120. Product type: Blank data tape, Compressed capacity: 8 GB, Product color: Black. Tape size: 0.15" (3.81 mm), Tape length: 4724.4" (120 m). Total storage capacity: 4 GB

Brand Image Article code product Stock Price from
Imation

Imation DDS-4 150 Blank data tape 0.15" (3.8 mm)
(show image)
74040179082 DDS-4 150 0.00
(excl. VAT)
0 (incl. VAT)
Imation

Imation DDS-3 125 Blank data tape 0.15" (3.8 mm)
(show image)
84980233948 DDS-3 125 0.00
(excl. VAT)
0 (incl. VAT)