location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR AGM731F network transceiver module Fiber optic 1250 Mbit/s SFP 850 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SFP 1G Ethernet Fiber Module for Managed Switches
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AGM731F show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6064490297344 show
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 486653
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 14:30:46
The date of the most recent change of the data-sheet in Icecat's system
NETGEAR AGM731F user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points NETGEAR AGM731F network transceiver module Fiber optic 1250 Mbit/s SFP 850 nm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gigabit Ethernet “short-reach” fiber connectivity
  • - LC duplex connector
  • - Fits into SFP interfaces of all Fully Managed Switches
  • - Fits into SFP interfaces of all Smart Switches
  • - Fits into SFP interfaces of JGS524F
  • - Drives Gigabit Ethernet up to 1,000 m distances with 50/125µm laser-optimized OM4 multimode fiber cables
  • - Drives Gigabit Ethernet up to 550 m distances with 50/125µm laser-optimized OM3 multimode fiber cables
  • - Drives Gigabit Ethernet up to 275 m distances with 62.5/125ìm OM1 multimode fiber cables
Guarantee: 5 years limited
Long product name NETGEAR AGM731F network transceiver module Fiber optic 1250 Mbit/s SFP 850 nm :
The short editorial description of NETGEAR AGM731F network transceiver module Fiber optic 1250 Mbit/s SFP 850 nm

LC, SFP, 1000Base-SX, 1000m, 850nm, 500 mW, RoHS
More>>>
NETGEAR AGM731F network transceiver module Fiber optic 1250 Mbit/s SFP 850 nm:
The official marketing text of NETGEAR AGM731F network transceiver module Fiber optic 1250 Mbit/s SFP 850 nm as supplied by the manufacturer

The ProSAFE GBIC Module is a LC duplex connector and meets SFP GBIC standard for use with any SFP GBIC compliant slot.

Short summary description NETGEAR AGM731F network transceiver module Fiber optic 1250 Mbit/s SFP 850 nm:
This short summary of the NETGEAR AGM731F network transceiver module Fiber optic 1250 Mbit/s SFP 850 nm data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR AGM731F, Fiber optic, 1250 Mbit/s, SFP, LC, 50/125,62.5/125 µm, SX

Long summary description NETGEAR AGM731F network transceiver module Fiber optic 1250 Mbit/s SFP 850 nm:
This is an auto-generated long summary of NETGEAR AGM731F network transceiver module Fiber optic 1250 Mbit/s SFP 850 nm based on the first three specs of the first five spec groups.

NETGEAR AGM731F. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1250 Mbit/s, Interface type: SFP. Product color: Silver, Housing material: Metal, Mean time between failures (MTBF): 87658 h. Input voltage: 3.3 V, Power consumption (typical): 0.5 W. Width: 2.24" (57 mm), Depth: 0.541" (13.8 mm), Height: 0.335" (8.5 mm). Number of products included: 1 pc(s)

Performance
SFP transceiver type *
Fiber optic
Maximum data transfer rate *
1250 Mbit/s
Interface type *
SFP
Multi-mode fiber (MMF) supported
Yes
Fiber optic connector
LC
Fiber cable diameters supported (core/cladding)
50/125, 62.5/125 µm
SFP transceiver standard
SX
Maximum transfer distance
39370.1" (1000 m)
Wavelength
850 nm
Ethernet LAN
Yes
Networking standards
IEEE 802.3z
Fiber ethernet cabling technology
1000BASE
Duplex system
Full
Features
Product color
Silver
Housing material
Metal
Features
Mean time between failures (MTBF)
87658 h
Safety
UL 1950, CSA 22.2 No.60 950
Power
Input voltage
3.3 V
Power consumption (typical)
0.5 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
2.24" (57 mm)
Depth
0.541" (13.8 mm)
Height
0.335" (8.5 mm)
Packaging data
Number of products included
1 pc(s)
Technical details
Compliance certificates
CE, RoHS
Logistics data
Harmonized System (HS) code
85369010
Brand Image Article code product Stock Price from
Lanview

Lanview MO-G-S85123-3CLM network transceiver module Fiber optic 1000 Mbit/s SFP 850 nm
(show image)
MO-G-S85123-3CLM MO-G-S85123-3CLM 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR AFM735 network transceiver module 1000 Mbit/s NETGEAR AFM735 network transceiver module 1000 Mbit/s
(show image)
AFM735-10000S AFM735 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 5 distributor(s)
Belgium 3 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 1 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)