location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC VT70LP projector lamp 130 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VT70LP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50025479 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028695604049 show
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85845
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jun 2023 10:07:50
The date of the most recent change of the data-sheet in Icecat's system
NEC Display Solutions Product Overview (4.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NEC Green Vision (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
The 3D viewing experience (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DisplayNote NEC Edition (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points NEC VT70LP projector lamp 130 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 130 W
  • - Service life of lamp: 2000 h
  • - Brand compatibility: NEC
Long product name NEC VT70LP projector lamp 130 W :
The short editorial description of NEC VT70LP projector lamp 130 W

Replacement Lamp VT70LP
More>>>
Short summary description NEC VT70LP projector lamp 130 W:
This short summary of the NEC VT70LP projector lamp 130 W data-sheet is auto-generated and uses the product title and the first six key specs.

NEC VT70LP, 130 W, 2000 h, NEC, VT47/570/575

Long summary description NEC VT70LP projector lamp 130 W:
This is an auto-generated long summary of NEC VT70LP projector lamp 130 W based on the first three specs of the first five spec groups.

NEC VT70LP. Bulb power: 130 W, Service life of lamp: 2000 h, Service life of lamp (economic mode): 3000 h, Brand compatibility: NEC, Compatibility: VT47/570/575

Brand Image Article code product Stock Price from
GO Lamps

GO Lamps GL442 projector lamp 130 W NSH
(show image)
GL442 GL442 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC LH01LP projector lamp 155 W NSH
(show image)
50027115 LH01LP 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)